location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Vision VFSD digital media player Black Full HD 8 GB 1920 x 1080 pixels Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vision Check ‘Vision’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VFSD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFSD
Category:
Media players unite your network with your home entertainment center, allowing you to share, access, and enjoy your digital media, whether it's music, videos, or photos, in the comfort of your living room. Some media players even have a built-in hard disk, so you can store your favourite movies or music and enjoy them without having your computer on.
Digital Media Players Check ‘Vision’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Vision: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53153
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Nov 2020 09:39:46
The date of the most recent change of this product data-sheet in Icecat.
Long product name Vision VFSD digital media player Black Full HD 8 GB 1920 x 1080 pixels Wi-Fi :
The long product name of Vision VFSD digital media player Black Full HD 8 GB 1920 x 1080 pixels Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Octa-core Mali-450MP, 2GB DDR3, 8GB Flash, WLAN 802.11 b/g/n, USB 2.0, HDMI, Andriod 4.2.2
More>>>
Short summary description Vision VFSD digital media player Black Full HD 8 GB 1920 x 1080 pixels Wi-Fi:
This short summary of the Vision VFSD digital media player Black Full HD 8 GB 1920 x 1080 pixels Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Vision VFSD, Black, 600 MHz, Flash, 8 GB, Full HD, 1920 x 1080 pixels

Long summary description Vision VFSD digital media player Black Full HD 8 GB 1920 x 1080 pixels Wi-Fi:
This is an auto-generated long summary of Vision VFSD digital media player Black Full HD 8 GB 1920 x 1080 pixels Wi-Fi based on the first three specs of the first five spec groups.

Vision VFSD. Product colour: Black. Processor frequency: 600 MHz. Storage media type: Flash, Total storage capacity: 8 GB. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)

Country Distributor
United Kingdom 1 distributor(s)