Viewsonic logo

Viewsonic Ultra-Portable XGA DLP Projector PJ458D 2000 ANSI lumens XGA (1024x768)

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65598
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Viewsonic Ultra-Portable XGA DLP Projector PJ458D 2000 ANSI lumens XGA (1024x768):

Viewsonic Ultra-Portable XGA DLP Projector PJ458D, 2000 ANSI lumens, DLP, XGA (1024x768), 2000:1, 1,2 - 10 m, 31 - 79 kHz

Long summary description Viewsonic Ultra-Portable XGA DLP Projector PJ458D 2000 ANSI lumens XGA (1024x768):

Viewsonic Ultra-Portable XGA DLP Projector PJ458D. Projector brightness: 2000 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 3000 h, Lamp power: 200 W. Focus: Manual, Digital zoom: 1,2x. Noise level: 34 dB. Market positioning: Portable

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.