location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Verbatim 52143 LED bulb Warm white 2700 K 1 W G4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Verbatim Check ‘Verbatim’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
52143
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52143 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0023942521433 show
Category:
Light-emitting diode (LED) product that is assembled into a lamp (or light bulb) for use in lighting fixtures. LED lamps have a lifespan and electrical efficiency that is several times better than incandescent lamps, and significantly better than most fluorescent lamps, with some chips able to emit more than 100 lumens per watt.
LED Bulbs Check ‘Verbatim’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Verbatim: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11347
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:32:08
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Verbatim 52143 LED bulb Warm white 2700 K 1 W G4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - G4 Socket
  • - 12V AC/DC
  • - 25,000 hours Lifetime
  • - 90% Energy Saving
  • - Luminous Flux: 80 lm
  • - Equivalent to 10W incandescent bulb
Long product name Verbatim 52143 LED bulb Warm white 2700 K 1 W G4 :
The long product name of Verbatim 52143 LED bulb Warm white 2700 K 1 W G4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Verbatim 52143 LED Capsule G4, 1W, 12 V, 87 mA, 80 lm, 2700 K, A++
More>>>
Verbatim 52143 LED bulb Warm white 2700 K 1 W G4:
The official description of Verbatim 52143 LED bulb Warm white 2700 K 1 W G4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Verbatim LED Capsules provide replacement lighting for low voltage bi-pin halogen bulbs.

Application

Suitable for desk lamps, vanity and cabinet lighting.

Short summary description Verbatim 52143 LED bulb Warm white 2700 K 1 W G4:
This short summary of the Verbatim 52143 LED bulb Warm white 2700 K 1 W G4 data-sheet is auto-generated and uses the product title and the first six key specs.

Verbatim 52143, 1 W, 10 W, G4, 80 lm, 25000 h, Warm white

Long summary description Verbatim 52143 LED bulb Warm white 2700 K 1 W G4:
This is an auto-generated long summary of Verbatim 52143 LED bulb Warm white 2700 K 1 W G4 based on the first three specs of the first five spec groups.

Verbatim 52143. Bulb power: 1 W, Equivalent bulb power: 10 W, Fitting/cap type: G4, Luminous flux: 80 lm, Bulb lifetime: 25000 h, Light colour: Warm white, Colour temperature: 2700 K, Beam angle (max): 100°, Color Rendering Index (CRI): 80

Performance
Bulb shape *
Capsule
Luminous flux *
80 lm
Bulb lifetime *
25000 h
Equivalent bulb power *
10 W
Light colour *
Warm white
Colour temperature *
2700 K
Dimmable
No
Beam angle (max)
100°
Color Rendering Index (CRI)
80
Number of switch cycles
40000
Luminous efficacy
80 lm/W
Bulb power *
1 W
Fitting/cap type *
G4
Luminous intensity
27 cd
Power
Bulb current
87 mA
Power
Bulb voltage
12 V
Weight & dimensions
Diameter
1,38 cm
Length
41 mm
Weight
8 g
Packaging data
Quantity per pack
1 pc(s)
Package type
Blister
Other features
AC input frequency
50 - 60 Hz
Energy efficiency class (old)
A++
Technical details
Remotely operated
No
Bluetooth
No
Instant On
Yes
Country Distributor
Deutschland 1 distributor(s)