location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE StorageWorks Ultrium 920 SAS Internal Tape Drive Storage drive Tape Cartridge LTO 400 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
StorageWorks
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Ultrium
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ultrium 920 SAS Internal Tape Drive
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EH847AR
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66197
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2022 09:34:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HPE StorageWorks Ultrium 920 SAS Internal Tape Drive Storage drive Tape Cartridge LTO 400 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Storage drive Tape Cartridge Black
  • - Serial Attached SCSI (SAS)
  • - Data storage type: LTO 2:1 5.25" Half-height
  • - Native capacity: 400 GB Compressed capacity: 800 GB
  • - Mean time between failures (MTBF): 250000 h
Long product name HPE StorageWorks Ultrium 920 SAS Internal Tape Drive Storage drive Tape Cartridge LTO 400 GB :
The long product name of HPE StorageWorks Ultrium 920 SAS Internal Tape Drive Storage drive Tape Cartridge LTO 400 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP StoreEver LTO-3 Ultrium 920 SAS Internal Tape Drive
More>>>
Short summary description HPE StorageWorks Ultrium 920 SAS Internal Tape Drive Storage drive Tape Cartridge LTO 400 GB:
This short summary of the HPE StorageWorks Ultrium 920 SAS Internal Tape Drive Storage drive Tape Cartridge LTO 400 GB data-sheet is auto-generated and uses the product title and the first six key specs.

HPE StorageWorks Ultrium 920 SAS Internal Tape Drive, Storage drive, Tape Cartridge, Serial Attached SCSI (SAS), 2:1, LTO, 5.25" Half-height

Long summary description HPE StorageWorks Ultrium 920 SAS Internal Tape Drive Storage drive Tape Cartridge LTO 400 GB:
This is an auto-generated long summary of HPE StorageWorks Ultrium 920 SAS Internal Tape Drive Storage drive Tape Cartridge LTO 400 GB based on the first three specs of the first five spec groups.

HPE StorageWorks Ultrium 920 SAS Internal Tape Drive. Product type: Storage drive, Media type: Tape Cartridge, Interface: Serial Attached SCSI (SAS). Native capacity: 400 GB, Compressed capacity: 800 GB, Drive device, buffer size: 64 MB. Data transfer rate: 432 Gbit/s, Sustained data transfer rate (compressed): 120 MB/s, Sustained data transfer rate (native): 60 MB/s. Product colour: Black. Width: 145 mm, Depth: 206 mm, Height: 41 mm

Brand Image Product code Product Stock Price from
HP StoreEver 3U SAS Rack-mount Kit Storage auto loader & library Tape Cartridge HP StoreEver 3U SAS Rack-mount Kit Storage auto loader & library Tape Cartridge
(show image)
AG576B StoreEver 3U SAS Rack-mount Kit 0.00
(excl. VAT)
0 (incl. VAT)
HP 1m with Power SAS Cable Storage array Tape Cartridge HP 1m with Power SAS Cable Storage array Tape Cartridge
(show image)
AE491A 1m with Power SAS Cable 0.00
(excl. VAT)
0 (incl. VAT)
HP 1m SAS Cable Storage array Tape Cartridge HP 1m SAS Cable Storage array Tape Cartridge
(show image)
AE490A 1m SAS Cable 0.00
(excl. VAT)
0 (incl. VAT)
HP StoreEver 1U SAS Rack-mount Kit Storage auto loader & library Tape Cartridge HP StoreEver 1U SAS Rack-mount Kit Storage auto loader & library Tape Cartridge
(show image)
AE459B StoreEver 1U SAS Rack-mount Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StoreEver 3U SAS Rack-mount Kit Storage auto loader & library Tape Cartridge
(show image)
AG576B StoreEver 3U SAS Rack-mount Kit 0.00
(excl. VAT)
0 (incl. VAT)
HP Mini-SAS Cable for LTO Internal Tape Drive Storage array Tape Cartridge HP Mini-SAS Cable for LTO Internal Tape Drive Storage array Tape Cartridge
(show image)
AP746A Mini-SAS Cable for LTO Internal Tape Drive 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks D2D130 Backup System with LTO-3 Ultrium 920 SAS Tape Drive Storage auto loader & library Tape Cartridge
(show image)
EH952A StorageWorks D2D130 Backup System with LTO-3 Ultrium 920 SAS Tape Drive 0.00
(excl. VAT)
0 (incl. VAT)
HP StorageWorks D2D130 Backup System with Data Protector Express Software Kit Storage auto loader & library Tape Cartridge HP StorageWorks D2D130 Backup System with Data Protector Express Software Kit Storage auto loader & library Tape Cartridge
(show image)
EH951A#AC3 StorageWorks D2D130 Backup System with Data Protector Express Software Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks D2D130 Backup System Storage auto loader & library Tape Cartridge
(show image)
EH950A StorageWorks D2D130 Backup System 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks D2D130 Backup System with Data Protector Express Software Kit Storage auto loader & library Tape Cartridge
(show image)
EH951A StorageWorks D2D130 Backup System with Data Protector Express Software Kit 0.00
(excl. VAT)
0 (incl. VAT)