Pentax logo

Pentax Optio M30, 7.1Mpix 1/2.5" 7,1 MP CCD Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8671
Info modified on:
07 Mar 2024, 15:34:52
Long product name Pentax Optio M30, 7.1Mpix 1/2.5" 7,1 MP CCD Silver:

Optio M30, 7.1Mpix

Short summary description Pentax Optio M30, 7.1Mpix 1/2.5" 7,1 MP CCD Silver:

Pentax Optio M30, 7.1Mpix, 7,1 MP, 1/2.5", CCD, 120 g, Silver

Long summary description Pentax Optio M30, 7.1Mpix 1/2.5" 7,1 MP CCD Silver:

Pentax Optio M30, 7.1Mpix. Megapixel: 7,1 MP, Image sensor size: 1/2.5", Sensor type: CCD. Focal length range: 6.3 - 18.9 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6,35 cm (2.5"). Internal memory: 22 MB. Weight: 120 g. Product colour: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.