location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 65146 inflatable boat 1 person(s) Travel/recreation Raft

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hydro-Force Wayfarer Inflatable Packraft Set 2.10 m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
65146
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6941607314043
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16720
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:51:14
The date of the most recent change of this product data-sheet in Icecat.
Bestway 65146 user manual (9.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway 65146 inflatable boat 1 person(s) Travel/recreation Raft :
The long product name of Bestway 65146 inflatable boat 1 person(s) Travel/recreation Raft. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Hydro-Force Wayfarer Inflatable Packraft Set 2.10 m
More>>>
Bestway 65146 inflatable boat 1 person(s) Travel/recreation Raft:
The official description of Bestway 65146 inflatable boat 1 person(s) Travel/recreation Raft as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Let the adventure begin with the Hydro-Force Packraft. There’s no time wasted with the quick setup and compact size of this raft, which was designed to be small and lightweight enough to fit right in the backpack for convenient travel. It’s easy to hit the water and navigate the rapids when relying on the durable, 3-layer Tritech surface material. Tritech has been stress tested against weight, strain and movement, providing you with a puncture and stretch resistant option. The self-bailing floor features little holes that quickly drain away any water that may have gotten into the raft, so you wont end up sitting in a puddle of water or having to bail out water when the ride is over. With the supportive backrest and raised seat, it also provides an added level of comfort that makes the ride that much more enjoyable. When you’re done, the easy-fold, compact design makes this raft a breeze to store away while it waits for your next adventure!

Short summary description Bestway 65146 inflatable boat 1 person(s) Travel/recreation Raft:
This short summary of the Bestway 65146 inflatable boat 1 person(s) Travel/recreation Raft data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 65146, Travel/recreation, Raft, Green, 1 person(s), 140 kg, ISO 6185

Long summary description Bestway 65146 inflatable boat 1 person(s) Travel/recreation Raft:
This is an auto-generated long summary of Bestway 65146 inflatable boat 1 person(s) Travel/recreation Raft based on the first three specs of the first five spec groups.

Bestway 65146. Recommended usage: Travel/recreation, Type: Raft, Product colour: Green. Width: 1010 mm, Length: 2100 mm, Weight: 9,35 kg. Quantity per shipping (inner) case: 1 pc(s), Master (outer) case length: 445 mm, Master (outer) case width: 315 mm

Features
Number of persons *
1 person(s)
Recommended usage *
Travel/recreation
Type *
Raft
Maximum weight capacity
140 kg
Motor mount *
No
Product colour *
Green
Inflatable floor
Yes
Certification
ISO 6185
Package type
Box
Weight & dimensions
Width
1010 mm
Length
2100 mm
Weight
9,35 kg
Package width
430 mm
Package depth
300 mm
Package height
505 mm
Weight & dimensions
Package weight
10,8 kg
Package volume
74000 cm³
Packaging content
Quantity
1
Seat cushion
Yes
Repair patch included
Yes
Carrying case
Yes
Hand air pump
Yes
Logistics data
Quantity per shipping (inner) case
1 pc(s)
Master (outer) case length
445 mm
Master (outer) case width
315 mm
Master (outer) case height
525 mm
Technical details
Master (outer) case GTIN (EAN/UPC)
06941607314043