location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 41477 pool/beach float Green Pattern Ride-on float

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bestway Buddy Croc Kids Ride-On Pool Float
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
41477 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6941607312209
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26468
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:43:42
The date of the most recent change of this product data-sheet in Icecat.
Bestway 41477 user manual (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway 41477 pool/beach float Green Pattern Ride-on float :
The long product name of Bestway 41477 pool/beach float Green Pattern Ride-on float. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Bestway Buddy Croc Kids Ride-On Pool Float
More>>>
Bestway 41477 pool/beach float Green Pattern Ride-on float:
The official description of Bestway 41477 pool/beach float Green Pattern Ride-on float as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Bestway Buddy Croc Kids Ride-On Pool Float is a kid-sized inflatable pool toy that measures more than 1.52 meters in length, making it the perfect size for a single rider. The colorful friendly design is certain to be a hit with children of all ages. Constructed from sturdy material, its strong enough to withstand any games or fun you can come up with. Kids will love using it to splash around in the water and will hold on with ease thanks to the heavy-duty handle. Pretend play has never had such a wild companion, Buddy Croc can take kids on an adventure down the Nile or into the jungle. Let their imagination run wild with this wily friendly crocodile float. And with its easy inflation, deflation and storage, the Buddy Croc Kids Ride-On will bring joy and adventure to your summer year after year.

Short summary description Bestway 41477 pool/beach float Green Pattern Ride-on float:
This short summary of the Bestway 41477 pool/beach float Green Pattern Ride-on float data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 41477, Green, Ride-on float, Pattern, 3 yr(s), Boy/Girl, 1 person(s)

Long summary description Bestway 41477 pool/beach float Green Pattern Ride-on float:
This is an auto-generated long summary of Bestway 41477 pool/beach float Green Pattern Ride-on float based on the first three specs of the first five spec groups.

Bestway 41477. Product colour: Green, Product type: Ride-on float, Coloration: Pattern. Width: 670 mm, Length: 1480 mm, Height: 290 mm. Package width: 198 mm, Package depth: 60 mm, Package height: 198 mm. Quantity per shipping (inner) case: 12 pc(s), Master (outer) case width: 385 mm, Master (outer) case length: 410 mm

Features
Product colour *
Green
Coloration *
Pattern
Product type *
Ride-on float
Recommended age (min) *
3 yr(s)
Recommended gender *
Boy/Girl
Heavy-duty handles
Yes
Number of carry handles
1
Jumlah maksimum orang
1 person(s)
Certification
EN71-1,2,3/EN ISO25649/AS NZS ISO8124
Weight & dimensions
Width
670 mm
Length
1480 mm
Height
290 mm
Weight
589 g
Deflated size (W x L)
710 x 1520 mm
Packaging data
Package width
198 mm
Package depth
60 mm
Package height
198 mm
Package weight
695 g
Package volume
34000 cm³
Package type
Full color box
Packaging content
Batteries included
No
Quantity
1
Logistics data
Quantity per shipping (inner) case
12 pc(s)
Master (outer) case width
385 mm
Master (outer) case length
410 mm
Master (outer) case height
215 mm
Master (outer) case GTIN (EAN/UPC)
66941607312201
Country Distributor
Belgium 2 distributor(s)