Xerox logo

Xerox 006R04366 toner cartridge 1 pc(s) Original Magenta

Data-sheet quality:
created/standardized by Icecat
Product views:
113851
Info modified on:
18 Oct 2024, 07:02:14
Bullet Points Xerox 006R04366 toner cartridge 1 pc(s) Original Magenta:
  • - SPECIFICATION: Genuine Xerox Part: 006R04366 ; Page Yield: 5500 Pages.
  • - RELIABLE: Compatible toners may risk breakdown, poor colours and reduced page yields. Print with Genuine Xerox Toners for spot-on results, vibrant colours and sharp edges.
  • - OPTIMAL: Original Xerox cartridges made by Xerox for Xerox® C310 Color Printer​/​C315 Color Multifunction Printer printers and work straight out of the box. Your printer reads the chip, you press 'Start' and it starts working.
  • - HIGH PERFORMANCE: Xerox Genuine cartridges are made for Xerox printers to work at their best. Independent testing proved Genuine Xerox Supplies to be more reliable and deliver up to 27% higher page yields than non-genuine alternatives.
  • - STATE OF THE ART: Made in factories conforming to some of the most stringent international health, safety and sustainability standards.
Long product name Xerox 006R04366 toner cartridge 1 pc(s) Original Magenta:

Xerox Genuine Xerox® C310 Color Printer​/​C315 Color Multifunction Printer Magenta High capacity Toner Cartridge (5500 Pages) - 006R04366

Xerox 006R04366 toner cartridge 1 pc(s) Original Magenta:

Xerox Genuine Xerox® C310 Color Printer​/​C315 Color Multifunction Printer Magenta High capacity Toner Cartridge (5500 Pages) - 006R04366 is specially formulated and tested to provide the best image quality and most reliable printing you can count on page after page. Xerox Genuine Supplies and Xerox equipment are made for each other. Accept no imitations. Compatible toners may risk breakdown of Xerox printers and result in poor print quality and weak colours. With over 75 years' experience, Genuine Xerox Supplies are something you can rely on.

Short summary description Xerox 006R04366 toner cartridge 1 pc(s) Original Magenta:

Xerox 006R04366, 5500 pages, Magenta, 1 pc(s)

Long summary description Xerox 006R04366 toner cartridge 1 pc(s) Original Magenta:

Xerox 006R04366. Hasil halaman toner warna: 5500 pages, Printing colours: Magenta, Quantity per pack: 1 pc(s)

Reasons to buy
Video
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.