location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Hummingbird T0807 ink cartridge 1 pc(s) Original Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Hummingbird
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Multipack 6-colours T0807 Claria Photographic Ink
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T08074021 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946498126 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 237573
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Hummingbird T0807 ink cartridge 1 pc(s) Original Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow
  • - Supply type: Multi pack
  • - Black ink cartridges quantity: 1 Colour ink cartridges quantity: 5
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson Hummingbird T0807 ink cartridge 1 pc(s) Original Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow :
The long product name of Epson Hummingbird T0807 ink cartridge 1 pc(s) Original Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Multipack 6-colours T0807 Claria Photographic Ink
More>>>
Epson Hummingbird T0807 ink cartridge 1 pc(s) Original Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow:
The official description of Epson Hummingbird T0807 ink cartridge 1 pc(s) Original Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Save money with individual inks
Epson’s individual inks give you further savings as you only need to replace the colour used.

Epson inks are optimised for Epson printers
Epson inks and papers have been developed to work hand-in-hand with Epson printers to produce the best results time and time again.

Short summary description Epson Hummingbird T0807 ink cartridge 1 pc(s) Original Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow:
This short summary of the Epson Hummingbird T0807 ink cartridge 1 pc(s) Original Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Hummingbird T0807, Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow, 1 pc(s), Multi pack

Long summary description Epson Hummingbird T0807 ink cartridge 1 pc(s) Original Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow:
This is an auto-generated long summary of Epson Hummingbird T0807 ink cartridge 1 pc(s) Original Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow based on the first three specs of the first five spec groups.

Epson Hummingbird T0807. Supply type: Multi pack, Printing colours: Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow, Quantity per pack: 1 pc(s)

Features
Print technology
Inkjet printing
Compatibility *
- Epson Stylus Photo RX685 - Epson Stylus Photo RX585 - Epson Stylus Photo RX560 - Epson Stylus Photo R360 - Epson Stylus Photo R285 - Epson Stylus Photo R265 - Epson Stylus Photo PX830FWD - Epson Stylus Photo PX820FWD - Epson Stylus Photo PX810FW - Epson Stylus Photo PX730WD - Epson Stylus Photo PX720WD - Epson Stylus Photo PX710W - Epson Stylus Photo PX700W - Epson Stylus Photo PX660 - Epson Stylus Photo PX650 - Epson Stylus Photo P50
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
1
Colour ink cartridges quantity
5
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow
Brand compatibility *
Epson
Supply type *
Multi pack
OEM code
C13T08074021
Country of origin
China
Colour
Yes
Operational conditions
Storage temperature (T-T)
-20 - 40 °C
Packaging data
Package width
150 mm
Package depth
62 mm
Package height
195 mm
Package weight
0,227 g
Package type
Blister
Other features
Certification
CE
Logistics data
Pallet width
80 cm
Pallet length
120 cm
Pallet height
135 cm
Quantity per pallet
648 pc(s)
Master (outer) case width
195 mm
Master (outer) case length
370 mm
Master (outer) case height
150 mm
Quantity per master (outer) case
6 pc(s)
Harmonized System (HS) code
84439990
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
135 cm
Products per pallet (UK)
648 pc(s)
Quantity per pallet layer
72 pc(s)
Products per pallet layer (UK)
72 pc(s)
Minimum order quantity
6 pc(s)
Brand Image Product code Product Stock Price from
Epson Turtle T1571 ink cartridge 1 pc(s) Original Photo black Epson Turtle T1571 ink cartridge 1 pc(s) Original Photo black
(show image)
C13T15714010 T1571 Photo Black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Portugal 2 distributor(s)
United Kingdom 5 distributor(s)
Switzerland 1 distributor(s)
Danmark 4 distributor(s)
Nederland 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Worldwide 1 distributor(s)
España 2 distributor(s)
France 1 distributor(s)