location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Palm TREO 600 Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Palm Check ‘Palm’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TREO 600
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1034EU
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Palm’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Palm: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37326
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Sep 2023 15:03:02
The date of the most recent change of this product data-sheet in Icecat.
standard (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Palm TREO 600 Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0,144 GHz
  • - Single camera
  • - Lithium-Ion (Li-Ion)
Long product name Palm TREO 600 Silver :
The long product name of Palm TREO 600 Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TREO 600 NON GSM GPRS 32MB OS5.2.1
More>>>
Short summary description Palm TREO 600 Silver:
This short summary of the Palm TREO 600 Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Palm TREO 600, 0,144 GHz, Silver

Long summary description Palm TREO 600 Silver:
This is an auto-generated long summary of Palm TREO 600 Silver based on the first three specs of the first five spec groups.

Palm TREO 600. Processor frequency: 0,144 GHz. Rear camera type: Single camera. Product colour: Silver. Weight: 168 g

Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 04:02:53
Uk has collected 6 expert reviews for Palm TREO 600 Silver and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
T3.com
Updated:
2011-09-23 04:02:36
Practically being given away on contract ahead of the imminent launch of its replacement model, this stalwart is the cheapest way to combine a phone and a PDA.A full PalmOne PDA, a quad-band phone and a qwerty keyboard have all somehow been squashed...
Bottom line Its dirt cheap and very user-friendly, but this much-loved handset is starting to show its age - hold off for the new version if you want Palm.
60%
Country Distributor
United Kingdom 1 distributor(s)