location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Zanussi ZHC 4284 X Island Stainless steel 401 m³/h D

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zanussi Check ‘Zanussi’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZHC 4284 X
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
942 492 365 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8015138013251
Category:
Metal part used for covering a cooker.
Cooker Hoods Check ‘Zanussi’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Zanussi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45058
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:21:10
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Zanussi ZHC 4284 X Island Stainless steel 401 m³/h D
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Island 448 mm Stainless steel
  • - 401 m³/h Ducted/Recirculating
  • - Number of speeds: 4 41 dB
  • - 4 bulb(s) Halogen
  • - D
More>>>
Short summary description Zanussi ZHC 4284 X Island Stainless steel 401 m³/h D:
This short summary of the Zanussi ZHC 4284 X Island Stainless steel 401 m³/h D data-sheet is auto-generated and uses the product title and the first six key specs.

Zanussi ZHC 4284 X, 401 m³/h, Ducted/Recirculating, 41 dB, Island, Stainless steel, Stainless steel

Long summary description Zanussi ZHC 4284 X Island Stainless steel 401 m³/h D:
This is an auto-generated long summary of Zanussi ZHC 4284 X Island Stainless steel 401 m³/h D based on the first three specs of the first five spec groups.

Zanussi ZHC 4284 X. Maximum extraction power: 401 m³/h, Type of extraction: Ducted/Recirculating, Noise level: 41 dB. Type: Island, Product colour: Stainless steel, Housing material: Stainless steel. Number of bulbs: 4 bulb(s), Bulb type: Halogen. Energy efficiency class: D, Motor power: 330 W. Width: 448 mm, Depth: 483 mm, Height: 750 mm