Brother logo

Brother TZE-MQP35 label-making tape TZ

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
318892
Info modified on:
13 Mar 2024, 09:52:32
Long product name Brother TZE-MQP35 label-making tape TZ:

TZeMQP35, 12mm (0.47") White on Berry Pink tape for P-touch 5m (16.4 ft)

Brother TZE-MQP35 label-making tape TZ:

This tape features our exclusive laminated tape process and our standard adhesive. Perfect for everyday applications. These labels stay on under normal indoor and outdoor use, including hot and cold environments. Best suited for smooth flat surfaces.

For Use With: GL-100, PT-1000, PT-1000BM, PT-1010, PT-1010B, PT-1010NB, PT-1010R, PT-1010S, PT-1090, PT-1090BK, PT-1100, PT1100SB, PT-1100SBVP, PT-1100ST, PT-1120, PT-1130, PT-1160, PT-1170, PT-1180, PT-1190, PT-1200, PT-1230PC, PT-1280, PT-1280SR, PT-1280VP, PT-1290, PT-1290BT, PT-1290BT2, PT-1290RS, PT-1300, PT-1400, PT-1500, PT-1500PC, PT-1600, PT-1650, PT-1700, PT-1750, PT-1800, PT-1810, PT-1830, PT-1830C, PT-1830SC, PT-1830VP, PT-1880, PT-18R, PT-1900, PT-1910, PT-1950, PT-1960, PT-200, PT-2030, PT-2030AD, PT-2030VP, PT-2100, PT-2110, PT-2200, PT-2210, PT-2300, PT-2310, PT-2400, PT-2410, PT-2430PC, PT-2500PC, PT-2600, PT-2610, PT-2700, PT-2710, PT-2730, PT-2730VP, PT-300, PT-300B, PT-310, PT-310B, PT-320, PT-330, PT-350, PT-3600, PT-520, PT-530, PT-540, PT-550, PT-580C, PT-8000XL, PT-90, PT-9200DX, PT-9200PC, PT-9400, PT-9500PC, PT-9600, PT-PC, ST-1150, ST-1150DX, ST-5

Short summary description Brother TZE-MQP35 label-making tape TZ:

Brother TZE-MQP35, TZ, Pink, Thermal transfer, Paper, 1,2 cm, 5 m

Long summary description Brother TZE-MQP35 label-making tape TZ:

Brother TZE-MQP35. Tape type: TZ, Product colour: Pink, Print technology: Thermal transfer. Tape width: 1,2 cm, Tape length: 5 m, Width: 140 mm. Tape size: 1,2 cm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.