location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra 100-49000003-37 speakerphone Universal Bluetooth White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra DRIVE BT Speakerphone
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
100-49000003-37
Category:
Devices that allow you to speak on the phone hands-free by using a speaker and a microphone.
Speakerphones Check ‘Jabra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39074
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Aug 2023 11:34:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jabra 100-49000003-37 speakerphone Universal Bluetooth White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Automatic volume adjustment and auto-paring to mobile phone
  • - Crystal clear sound with echo and noise cancellation (DSP)
  • - Multiuse - connects to 2 Bluetooth devices at the same time
  • - Stream music, podcasts and GPS directions
  • - Voice guidance announces battery level and Bluetooth connection status
Long product name Jabra 100-49000003-37 speakerphone Universal Bluetooth White :
The long product name of Jabra 100-49000003-37 speakerphone Universal Bluetooth White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Jabra DRIVE BT Speakerphone
More>>>
Jabra 100-49000003-37 speakerphone Universal Bluetooth White:
The official description of Jabra 100-49000003-37 speakerphone Universal Bluetooth White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A Bluetooth, in-car speaker that can be paired with two devices simultaneously and features noise cancellation technology for clear calls in the car

Short summary description Jabra 100-49000003-37 speakerphone Universal Bluetooth White:
This short summary of the Jabra 100-49000003-37 speakerphone Universal Bluetooth White data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra 100-49000003-37, Universal, White, 10 m, 2 W, Omnidirectional, Wireless

Long summary description Jabra 100-49000003-37 speakerphone Universal Bluetooth White:
This is an auto-generated long summary of Jabra 100-49000003-37 speakerphone Universal Bluetooth White based on the first three specs of the first five spec groups.

Jabra 100-49000003-37. Device type: Universal, Product colour: White, Maximum operating distance: 10 m. Output power: 2 W. Microphone direction type: Omnidirectional. Connectivity technology: Wireless, Interface: Bluetooth, Bluetooth profiles: A2DP. Battery technology: Lithium Polymer (LiPo), Talk time: 20 h, Battery recharge time: 2,5 h

No hassle, no fuss

Extremely easy to use. Voice-guided instructions tell you how to connect to your phone. You also receive spoken updates when you’re connected or low on battery. Once Jabra Drive is paired with your phone, it will connect automatically when it’s in range. When a call comes in, use the dedicated control buttons to answer it directly from Jabra Drive.

Picks up your voice, And nothing else

Even though you’re on the road, you don’t want to sound like you are. Noise cancellation technology dampens the road noise and gives you clear, crisp sound for your calls.

More than just calls

Stream music from your phone and get GPS directions played through Jabra Drive. Connect to two active Bluetooth devices at the same time. Use them interchangeably to play music or take calls.

Long battery life

Talk for up to 20 hours and get up to 30 days of standby time

Features
Device type *
Universal
Auto *
Yes
Product colour
White
FM transmitter
No
Maximum operating distance
10 m
Loudspeakers
Output power
2 W
Microphone
Microphone mute
Yes
Microphone direction type
Omnidirectional
Ports & interfaces
Interface
Bluetooth
Connectivity technology *
Wireless
Bluetooth
Yes
Ports & interfaces
Bluetooth profiles
A2DP
Bluetooth version
3.0
Power
Battery technology
Lithium Polymer (LiPo)
Talk time
20 h
Battery recharge time
2,5 h
Weight & dimensions
Width
56 mm
Depth
104 mm
Height
18 mm
Weight
100 g
Packaging content
Cables included
USB
Quick start guide
Yes