location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Digitus DN-170109 UPS accessory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Digitus Check ‘Digitus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UPS Mounting-Kit for 19" Network/ Server Cabinets (Rail Mount)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DN-170109 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4016032473619
Category: UPS Accessories Check ‘Digitus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Digitus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30204
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Sep 2024 15:32:49
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Digitus DN-170109 UPS accessory
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - For fixed installation on the four 483 mm (19”) profile rails
  • - 1 unit consists of two parts (internal and external profile system)
  • - Variable use for the following depths: 468.5 mm to 1000 mm
  • - Including mounting material
  • - Dimensions (L×W×D): 85 x 65 mm x 496.5 mm
  • - Net weight: 2.77 kg
  • - Gross weight: 3.37 kg
  • - Color: Silver
Long product name Digitus DN-170109 UPS accessory :
The long product name of Digitus DN-170109 UPS accessory. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Rail kit for 1K~10K UPS (2U or 3U) with package
More>>>
Short summary description Digitus DN-170109 UPS accessory:
This short summary of the Digitus DN-170109 UPS accessory data-sheet is auto-generated and uses the product title and the first six key specs.

Digitus DN-170109, Silver, 68 mm, 469,5 mm, 85 mm, 2,77 kg, 95 mm

Long summary description Digitus DN-170109 UPS accessory:
This is an auto-generated long summary of Digitus DN-170109 UPS accessory based on the first three specs of the first five spec groups.

Digitus DN-170109. Product colour: Silver. Width: 68 mm, Depth: 469,5 mm, Height: 85 mm. Country of origin: China

Country Distributor
Nederland 3 distributor(s)
Magyarország 2 distributor(s)
Deutschland 3 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)