location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung T37F computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Essential Monitor
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T37F
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LF24T370FWRXEN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806092014534 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 159358
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Oct 2024 11:57:21
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ISO 14001 Certificate (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
REACH Certificate (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ISO 9001 Certificate (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
TCO Certificate (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung T37F computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 61 cm (24") LCD IPS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 75 Hz 5 ms 250 cd/m² 1000:1
  • - AMD FreeSync Flicker-free technology
  • - E 18 kWh 18 W
Warranty: 2 year
Long product name Samsung T37F computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LCD Black :
The long product name of Samsung T37F computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LCD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FHD Monitor T37F, 1920 x 1080 px, 16:9, IPS, 250 cd/m², 5ms, 75 Hz, 178°/178°, FreeSync, HDMI, DisplayPort, 18 kWh, E
More>>>
Short summary description Samsung T37F computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LCD Black:
This short summary of the Samsung T37F computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LCD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung T37F, 61 cm (24"), 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black

Long summary description Samsung T37F computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LCD Black:
This is an auto-generated long summary of Samsung T37F computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LCD Black based on the first three specs of the first five spec groups.

Samsung T37F. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Display
Display diagonal *
61 cm (24")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
IPS
Display brightness (typical)
250 cd/m²
Display brightness (min)
200 cd/m²
Response time *
5 ms
Response time measurement type
GTG (Gray to Gray)
Screen shape *
Flat
Contrast ratio (typical) *
1000:1
Dynamic contrast ratio marketing name
Mega Contrast
Maximum refresh rate *
75 Hz
Refresh rate optimizor
No
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.7 million colours
Viewable size, horizontal
52,7 cm
Viewable size, vertical
29,6 cm
Display diagonal (metric)
60 cm
High Dynamic Range (HDR) supported
No
Colour gamut standard
NTSC
Colour gamut
72%
Quantum dot color technology
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
Yes
AMD FreeSync type
FreeSync
ConnectShare (USB)
No
Flicker-free technology
Yes
Game mode
Yes
Windows operating systems supported
Windows 10
Multimedia
Built-in speaker(s) *
No
Design
Market positioning *
Consumer
Product colour *
Black
Ports & interfaces
Built-in USB hub *
No
DVI port
No
HDMI *
Yes
HDMI ports quantity
1
HDMI version
1.4
DisplayPorts quantity
1
DisplayPort version
1.2
Audio input
No
Headphone out *
No
DisplayPort output
No
Network
Wi-Fi
No
Bluetooth
No
Ethernet LAN
No
Ergonomics
VESA mounting *
Yes
VESA mounting interfaces
100 x 100 mm
Wall mountable
Yes
Height adjustment *
No
Pivot
No
Swivelling
No
Tilt adjustment
Yes
Tilt angle range
-2 - 20°
Picture-in-Picture
No
Custom key function
No
Black eQualizer function
No
Power
Energy efficiency class (SDR) *
E
Energy efficiency class (HDR) *
Not available
Energy consumption (SDR) per 1000 hours *
18 kWh
Power consumption (typical) *
18 W
Power consumption (off)
0,3 W
AC input voltage
100 - 240 V
Power supply type
Internal
Skala efisiensi energi
A to G
European Product Registry for Energy Labelling (EPREL) code
405793
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Width (with stand)
539,2 mm
Depth (with stand)
232 mm
Height (with stand)
425,3 mm
Weight (with stand)
2,9 kg
Width (without stand)
539,2 mm
Depth (without stand)
39,4 mm
Height (without stand)
322,8 mm
Weight (without stand)
2,6 kg
Packaging data
Stand type
Simple stand
Package width
675 mm
Package depth
387 mm
Package height
125 mm
Package weight
4,2 kg
Packaging content
Cables included
HDMI
Handheld remote control
No
Installation CD
Yes
Power cable length
1,5 m
Sustainability
Sustainability certificates
TCO
Other features
Low input lag
No
Sound mirroring
No
TV Plus
No
SmartThings app support
No
Works with Samsung Bixby
No
Tap view
No
Universal guide
No
Power consumption (DPMS)
0,5 W
Picture-by-Picture (PbP)
No
USB charging port
No
Samsung Eye Saver Mode
Yes
USB ports quantity
1
Wireless charging
No
Daisy chain
No
Adaptive picture
No
Anynet + (HDMI-CEC)
No
Operating system
N/A
Eco Saving Plus
Yes
Eco Motion Sensor
No
Eco Light Sensor
No
Image size
Yes
Wireless display
No
Gray balance
No
Disclaimer
No
Factory tunning
No
Auto source switch
Yes
Off Timer Plus
Yes
Workspace
No
Factory calibration report
No
Uniformity correction
No
Active Crystal Color technology
No
Brand Image Product code Product Stock Price from
Samsung S50GC LED display 86,4 cm (34") 3440 x 1440 pixels UltraWide Quad HD Black Samsung S50GC LED display 86,4 cm (34") 3440 x 1440 pixels UltraWide Quad HD Black
(show image)
LS34C502GAUXEN S50GC 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S60A LED display 68,6 cm (27") 2560 x 1440 pixels Quad HD LCD Black Samsung S60A LED display 68,6 cm (27") 2560 x 1440 pixels Quad HD LCD Black
(show image)
LS27A600NAUXEN S60A 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S60A LED display 61 cm (24") 2560 x 1440 pixels Quad HD Black Samsung S60A LED display 61 cm (24") 2560 x 1440 pixels Quad HD Black
(show image)
LS24A600NAUXEN S60A 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S60A LED display 81,3 cm (32") 2560 x 1440 pixels Quad HD LCD Black Samsung S60A LED display 81,3 cm (32") 2560 x 1440 pixels Quad HD LCD Black
(show image)
LS32A600NAUXEN S60A 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S50GC LED display 86,4 cm (34") 3440 x 1440 pixels UltraWide Quad HD Black Samsung S50GC LED display 86,4 cm (34") 3440 x 1440 pixels UltraWide Quad HD Black
(show image)
LS34C500GAUXEN S50GC 0.00
(excl. VAT)
0 (incl. VAT)
Samsung CR50 computer monitor 68,6 cm (27") 1980 x 1080 pixels Full HD LCD Blue, Grey Samsung CR50 computer monitor 68,6 cm (27") 1980 x 1080 pixels Full HD LCD Blue, Grey
(show image)
LC27R502FHPXEN CR50 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S60UA computer monitor 61 cm (24") 2560 x 1440 pixels Quad HD LED Black Samsung S60UA computer monitor 61 cm (24") 2560 x 1440 pixels Quad HD LED Black
(show image)
LS24A60PUCUXEN S60UA 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S60UA computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD LED Black Samsung S60UA computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD LED Black
(show image)
LS27A60PUUUXEN S60UA 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S60UA computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD LCD Black Samsung S60UA computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD LCD Black
(show image)
LS27A600UUUXEN S60UA 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S60UA computer monitor 61 cm (24") 2560 x 1440 pixels Quad HD LCD Black Samsung S60UA computer monitor 61 cm (24") 2560 x 1440 pixels Quad HD LCD Black
(show image)
LS24A600UCUXEN S60UA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
France 1 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Magyarország 1 distributor(s)
Lithuania 1 distributor(s)