location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ICY BOX IB-HUB1700-U3 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ICY BOX Check ‘ICY BOX’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IB-HUB1700-U3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60819 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4250078171546
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘ICY BOX’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   ICY BOX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46053
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Oct 2023 12:29:51
The date of the most recent change of this product data-sheet in Icecat.
ICY BOX 60819 user manual (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ICY BOX IB-HUB1700-U3 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - USB 3.0 to 7 further USB 3.0 Type-A ports
  • - Interface to host PC: USB 3.0 Type-A with up to 5 Gbit/s
  • - Including a 5 V / 3 A power adapter
  • - Made of high-grade aluminium
  • - Supports Windows and MacOS
Long product name ICY BOX IB-HUB1700-U3 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Black :
The long product name of ICY BOX IB-HUB1700-U3 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 3.0 Type-A, 7x USB 3.0 Type-A, 5 Gbps, 85 g
More>>>
ICY BOX IB-HUB1700-U3 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Black:
The official description of ICY BOX IB-HUB1700-U3 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

No port free?
This question is now settled! Generally, seven USB ports are sufficient to cover the plug-in requirements of all possible devices. Seven times data transfer rates of up to 5 Gbit/s are available here.

Power pack included
Conveniently, the power supply unit is included in the scope of delivery. It supplies 5 V/3 A, i.e. a total
power of 15 watts. This is quite enough to supply all seven ports with sufficient energy.

Compact design
Simple and black, the handy hub fits into almost all work environments, even in terms of colour. The application is very simple: with Plug & Play, simply plug the connected power supply unit into a power outlet, an external device into a free USB slot and off you go. The USB cable to the host computer is hard-wired to the hub and therefore cannot get lost.

Short summary description ICY BOX IB-HUB1700-U3 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Black:
This short summary of the ICY BOX IB-HUB1700-U3 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Black data-sheet is auto-generated and uses the product title and the first six key specs.

ICY BOX IB-HUB1700-U3, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, 5000 Mbit/s, Black, Aluminium, Access, Power

Long summary description ICY BOX IB-HUB1700-U3 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Black:
This is an auto-generated long summary of ICY BOX IB-HUB1700-U3 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Black based on the first three specs of the first five spec groups.

ICY BOX IB-HUB1700-U3. Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-A, Hub interfaces: USB 3.2 Gen 1 (3.1 Gen 1) Type-A. Data transfer rate: 5000 Mbit/s, Product colour: Black, Housing material: Aluminium. Power supply type: USB/AC, Power supply: 15 W, Input voltage: 100 - 240 V. Width: 30 mm, Depth: 125 mm, Height: 20 mm. Package width: 100 mm, Package depth: 80 mm, Package height: 200 mm

Ports & interfaces
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-A
Hub interfaces *
USB 3.2 Gen 1 (3.1 Gen 1) Type-A
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
7
Ports quantity *
7
DC-in jack
Yes
Features
Data transfer rate *
5000 Mbit/s
Product colour
Black
Housing material
Aluminium
LED indicators
Access, Power
Plug and Play
Yes
Power
Power supply type
USB/AC
Power supply
15 W
Input voltage
100 - 240 V
Input current
0.6 A
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Width
30 mm
Depth
125 mm
Height
20 mm
Weight
85 g
Packaging data
Package width
100 mm
Package depth
80 mm
Package height
200 mm
Package weight
372 g
Logistics data
Master (outer) case width
430 mm
Master (outer) case length
430 mm
Master (outer) case height
240 mm
Master (outer) case weight
8,5 kg
Quantity per master (outer) case
20 pc(s)
Harmonized System (HS) code
84719000
Brand Image Product code Product Stock Price from
ICY BOX IB-HUB1700-C3 USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Black ICY BOX IB-HUB1700-C3 USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Black
(show image)
60257 IB-HUB1700-C3 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Lithuania 1 distributor(s)