location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC NP60 data projector 3000 ANSI lumens DLP XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NP60
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP60
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58101
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NEC NP60 data projector 3000 ANSI lumens DLP XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DLP 3000 ANSI lumens
  • - Lamp 2000 h
  • - XGA (1024x768) 1600:1
  • - Screen size compatibility: 300
  • - Focus: Manual
  • - 285 W
More>>>
Short summary description NEC NP60 data projector 3000 ANSI lumens DLP XGA (1024x768):
This short summary of the NEC NP60 data projector 3000 ANSI lumens DLP XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

NEC NP60, 3000 ANSI lumens, DLP, XGA (1024x768), 1600:1, 15 - 100 kHz, 50 - 85 Hz

Long summary description NEC NP60 data projector 3000 ANSI lumens DLP XGA (1024x768):
This is an auto-generated long summary of NEC NP60 data projector 3000 ANSI lumens DLP XGA (1024x768) based on the first three specs of the first five spec groups.

NEC NP60. Projector brightness: 3000 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2000 h, Service life of light source (economic mode): 3000 h. Focus: Manual, Focal length range: 20.4 - 24.5 mm. Serial interface type: RS-232. Noise level: 35 dB, Certification: CE, TÜV GS, RoHS

Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 21:40:14
Uk has collected 4 expert reviews for NEC NP60 data projector 3000 ANSI lumens DLP XGA (1024x768) and the average expert rating is 91 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
91%
Source Review comments Score
pcpro.co.uk
Updated:
2011-08-14 21:40:02
Not a perfect picture, but its still quite amazing what this lightweight portable projector is capable of delivering. NEC is very proud of its latest MultiSync NP60 projector, and rightly so if its claims are anything to go by. Weighing in at a mere...
83%
pocket-lint.com
Updated:
2011-08-14 21:40:14
Is the NP60 the projector for your home?...
Good Extremely easy to transport, setup and use, great picture quality, straightforward adjustments, fast start-up and shut-down...
Bad A little loud on non-Eco mode, no component/HDMI...
Bottom line We loved the convenience and performance of the NP60, it’s an excellent solution for the average home user and while you’ll pay a little more than some budget rivals, it’d be well worth it...
90%
Country Distributor
United Kingdom 1 distributor(s)