Faro logo

Faro 3101083062S ceiling lighting

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
512
Info modified on:
10 Mar 2024, 10:10:44
Long product name Faro 3101083062S ceiling lighting:

DEEP90 Downlight round without frame black 60° 3000K stripy

Short summary description Faro 3101083062S ceiling lighting:

Faro 3101083062S, 2550 lm, IP23, Black

Long summary description Faro 3101083062S ceiling lighting:

Faro 3101083062S. Product colour: Black, Shape: Round, Mounting type: Recessed. Colour temperature (min): 3000 K, Luminous flux: 2550 lm, Beam angle (max): 60°. Height: 170 mm, Weight: 980 g, Length: 123 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.