Faro logo

Faro 32504802 ceiling lighting A

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
477
Info modified on:
10 Mar 2024, 10:10:44
Long product name Faro 32504802 ceiling lighting A:

MINI-OPTIC Black downlight LED FOOD 24W fruit&bread 20° 1900

Short summary description Faro 32504802 ceiling lighting A:

Faro 32504802, 1900 lm, IP20, Black

Long summary description Faro 32504802 ceiling lighting A:

Faro 32504802. Product colour: Black, Mounting type: Recessed, Housing material: Aluminium. Bulb power: 24 W, Luminous flux: 1900 lm, Beam angle (max): 20°. Energy efficiency class: A. Height: 110 mm, Weight: 610 g, Length: 135 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.