location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother DCP-J1200W multifunction printer Inkjet A4 1200 x 6000 DPI Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCP-J1200W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCP-J1200W show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766809252 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Printer Multifungsi Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 185531
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jun 2024 17:00:08
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brother DCP-J1200W user manual (3.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Brother DCP-J1200W multifunction printer Inkjet A4 1200 x 6000 DPI Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print, copy and scan up to A4
  • - Wireless and mobile connectivity via Brother Mobile connect app
  • - Print speeds up to 16ipm mono / 9ipm colour
  • - 1,200 x 6,000 dpi print resolution
  • - 150 sheet paper capacity
  • - Comes with 720 pages black and 480 pages colour in-box ink cartridges
Warranty: 1 year
Long product name Brother DCP-J1200W multifunction printer Inkjet A4 1200 x 6000 DPI Wi-Fi :
The long product name of Brother DCP-J1200W multifunction printer Inkjet A4 1200 x 6000 DPI Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DCP-J1200W Mobile managed, wireless multifunction A4 inkjet printer
More>>>
Brother DCP-J1200W multifunction printer Inkjet A4 1200 x 6000 DPI Wi-Fi:
The official description of Brother DCP-J1200W multifunction printer Inkjet A4 1200 x 6000 DPI Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Revolutionise your print and scan experience with the DCP-J1200W, which is designed for the modern day user. A multifunction printer offering print, copy and scan functionality with wireless connectivity, you can fully operate this printer from your mobile device. By downloading the Brother Mobile Connect app on iOS or Android you can manage your printing device from anywhere. Print speeds up to 16ipm mono and 9ipm colour mean you're not waiting around for your prints and you can produce high quality prints direct from your phone, with 1,200 x 6,000 dpi print resolution you can print all your home photos anywhere, anytime.

With the DCP-J1200W comes inbox inks printing up to 720 pages* - this means you can print more without interrption and with the optional value pack offering up to 750 pages per cartridge you can save on your overall printing costs. As part of the Mobile Connect app you can also view your ink levels to keep on top of usage, and order replacemnet supplies direct to your door.

Short summary description Brother DCP-J1200W multifunction printer Inkjet A4 1200 x 6000 DPI Wi-Fi:
This short summary of the Brother DCP-J1200W multifunction printer Inkjet A4 1200 x 6000 DPI Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Brother DCP-J1200W, Inkjet, Colour printing, 1200 x 6000 DPI, A4, Direct printing, White

Long summary description Brother DCP-J1200W multifunction printer Inkjet A4 1200 x 6000 DPI Wi-Fi:
This is an auto-generated long summary of Brother DCP-J1200W multifunction printer Inkjet A4 1200 x 6000 DPI Wi-Fi based on the first three specs of the first five spec groups.

Brother DCP-J1200W. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 1200 x 6000 DPI, Print speed (colour, normal quality, A4/US Letter): 9 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 1800 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Duplex functions: Copy, Print, Scan. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: White

DCP-J1200W Mobile managed, wireless multifunction A4 inkjet printer
DCP-J1200W Mobile managed, wireless multifunction A4 inkjet printer

Revolutionise your print and scan experience with the DCP-J1200W, which is designed for the modern day user. A multifunction printer offering print, copy and scan functionality with wireless connectivity, you can fully operate this printer from your mobile device. By downloading the Brother Mobile Connect app on iOS or Android you can manage your printing device from anywhere. Print speeds up to 16ipm mono and 9ipm colour mean you're not waiting around for your prints and you can produce high quality prints direct from your phone, with 1,200 x 6,000 dpi print resolution you can print all your home photos anywhere, anytime.

With the DCP-J1200W comes inbox inks printing up to 720 pages* - this means you can print more without interruption and with the optional value pack offering up to 750 pages per cartridge you can save on your overall printing costs. As part of the Mobile Connect app you can also view your ink levels to keep on top of usage, and order replacement supplies direct to your door.

Printing
Duplex printing mode
Manual
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
1200 x 6000 DPI
Print speed (colour, normal quality, A4/US Letter)
9 ppm
Print speed (ISO/IEC 24734) mono
16 ipm
Print speed (ISO/IEC 24734) colour
9 ipm
Time to first page (black, normal)
10 s
Time to first page (colour, normal)
6,5 s
N-in-1 print function
Yes
N-up printing
2, 9, 16
Watermark printing
Yes
Booklet printing function
Yes
Poster printing function
Yes
Copying
Duplex copying *
Yes
Mode penyalinan dupleks
Manual
Copying *
Colour copying
Maximum copy resolution *
1200 x 1800 DPI
Time to first copy (black, normal)
11,5 s
Time to first copy (colour, normal)
27 s
Copier resize
25 - 400%
N-in-1 copy function
Yes
N-in-1 copy function (N=)
2, 4
Scanning
Duplex scanning *
Yes
Mode pemindaian dupleks
Manual
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan area
213,9 x 295 mm
Scanner type *
Flatbed scanner
Scan technology
CIS
Scan to
E-mail, File, Image, OCR
Input colour depth
30 bit
Output colour depth
24 bit
Input grayscale depth
10 bit
Output grayscale depth
8 bit
Grayscale levels
256
Scan drivers
TWAIN
Fax
Faxing *
No
Features
Maximum duty cycle *
2500 pages per month
Duplex functions *
Copy, Print, Scan
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Country of origin
Philippines
Input & output capacity
Total number of input trays *
1
Total input capacity *
150 sheets
Total output capacity *
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Plain paper, Recycled paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO C-series sizes (C0...C9)
C5
Non-ISO print media sizes
Index card
Envelopes sizes
C5, Com-10, DL, Monarch
Photo paper sizes (imperial)
4x6"
Paper handling
Paper tray media weight
64 - 220 g/m²
Ports & interfaces
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
64-bit WEP, 128-bit WEP, SSID, SSL/TLS, WPA-PSK, WPA2-PSK
Supported network protocols (IPv4)
ARP, RARP, BOOTP, DHCP, APIPA(Auto IP), WINS/NetBIOS name resolution, DNS Resolver, mDNS, LLMNR responder, LPR/LPD, Custom Raw Port/Port9100, IPP, SNMPv1/v2c,TFTP server, ICMP, Web Services (Print/Scan), SNTP Client,HTTP Server
Supported network protocols (IPv6)
NDP, RA, mDNS,LLMNR Re-sponder, DNS Resolver, LPR/LP,Custom Raw Port/Port9100, IPP, SNMPv1/v2c, TFTP server, Web Services (Print/Scan), SNTP Client, ICMPv6, HTTP Server
Embedded web server
Yes
IP address filtering
Yes
Mobile printing technologies
Apple AirPrint, Brother iPrint & Scan, Mopria Print Service
Performance
Internal memory *
128 MB
Built-in processor
Yes
Processor frequency
576 MHz
Sound pressure level (printing)
56 dB
Sound power level (printing)
6,71 dB
Design
Product colour *
White
Market positioning *
Home & office
Built-in display *
Yes
Display
LED
Power
Power consumption (average operating)
13 W
Power consumption (ready)
2,5 W
Power consumption (sleep)
0,8 W
Power consumption (off)
0,2 W
System requirements
Windows operating systems supported
Windows 10, Windows 8
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Mac OS X 10.15.3 Catalina, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
10 - 35 °C
Sustainability
Sustainability certificates
Blue Angel
Weight & dimensions
Width
435 mm
Depth
359 mm
Height
161 mm
Weight
6,5 kg
Packaging data
Package width
220 mm
Package depth
505 mm
Package height
465 mm
Package weight
6,8 kg
Packaging content
Cartridge(s) included
Yes
Cables included
AC
Warranty card
Yes
Quick installation guide
Yes
Logistics data
Harmonized System (HS) code
84433100
Pallet GTIN (EAN/UPC)
4977766809252
Other features
Emulations
GDI
Recommended monthly print volume
1000 pages
Country Distributor
Nederland 1 distributor(s)
Portugal 3 distributor(s)
España 4 distributor(s)
France 1 distributor(s)
Italia 2 distributor(s)
United Kingdom 8 distributor(s)
Österreich 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 3 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Lithuania 1 distributor(s)
México 1 distributor(s)