HP logo

HP Ultra-slim Expansion Base Docking Black

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72451
Info modified on:
10 Aug 2024, 09:49:09
End of life date:
29 Jun 2011
Long product name HP Ultra-slim Expansion Base Docking Black:

HP Ultra-slim Expansion Base

HP Ultra-slim Expansion Base Docking Black:

Overview


The perfect companion for your notebook, this innovative solution is so adaptable that you can use it as docking station in the office and take it with you on the go.




Features


• Enables ‘one-touch’ docking to connect with desk based peripherals




• Features an integrated DVD+/-RW drive which fits neatly into your carrying case so you can take your optical drive with you




• The unique design enables you to dock and charge your battery while you work

Short summary description HP Ultra-slim Expansion Base Docking Black:

HP Ultra-slim Expansion Base, Docking, Black, DVD±RW, Kensington, HP, 10 - 30 °C

Long summary description HP Ultra-slim Expansion Base Docking Black:

HP Ultra-slim Expansion Base. Connectivity technology: Docking. Product colour: Black, Optical drive type: DVD±RW, Cable lock slot type: Kensington. Width: 230,3 mm, Depth: 268,4 mm, Height: 90 mm. Size: 23 cm (9.06"), Weight (imperial): 0,721 kg (1.59 lbs)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.