location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 5500 103 g Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0034266
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53701
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia 5500 103 g Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Grey
  • - 208 x 208 pixels
  • - Rear camera resolution (numeric): 2 MP
  • - Bluetooth 2.0+EDR
  • - FM radio Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 860 mAh
Long product name Nokia 5500 103 g Grey :
The long product name of Nokia 5500 103 g Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5500 Dark Grey
More>>>
Short summary description Nokia 5500 103 g Grey:
This short summary of the Nokia 5500 103 g Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 5500, 208 x 208 pixels, 2 MP, Bluetooth, 860 mAh, Grey

Long summary description Nokia 5500 103 g Grey:
This is an auto-generated long summary of Nokia 5500 103 g Grey based on the first three specs of the first five spec groups.

Nokia 5500. Display resolution: 208 x 208 pixels. Rear camera resolution (numeric): 2 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 860 mAh, Standby time (2G): 270 h. Weight: 103 g. Product colour: Grey

Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 21:15:19
Uk has collected 34 expert reviews for Nokia 5500 103 g Grey and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
techradar.com
Updated:
2013-11-20 21:15:05
It seems weve been bombarded of late with music mobiles and cameraphones - all claiming to replace our favourite gadgets. But with the market rapidly saturating, manufacturers are increasingly looking towards creating niche areas to expand into.The ar...
Good Smartphone functionality, Sports tracking, Weather and bump-restistance...
Bad Poor battery life, Occasionally sluggish OS, Not 3G...
Bottom line It seems weve been bombarded of late with music mobiles and cameraphones - all claiming to replace our favourite gadgets. But with the market rapidly saturating, manufacturers are increasingly looking towards creating niche areas to expand into.The ar...
80%
T3.com
Updated:
2013-11-20 21:15:07
Are you fed up of missing calls while cross-training? Are you, alternatively, a lard-arse? Either way, you need this: the worlds first steel-encased fitness phone.The shock-, dust- and sweat-proof mobile is the digital equivalent of a grizzled train...
Good Ultra-tough stainless steel body, Good music player, Clever fitness software...
Bad Quiet reading voice, Average camera...
Bottom line A phone that gets you, er, "phit", this also has all the usual multi-media mobile features in a tough, work-out-friendly body.
80%
iMobile.com.au
Updated:
2013-11-20 21:15:07
Overview IntroductionThe current crop of mobile phones for the most part all include the ability to make calls, send and receive messages, provide contact management, have PIM applications and at least one camera. Even between different manufacturers...
0%
goodgearguide.com.au
Updated:
2013-11-20 21:15:14
The 5500 Sport is a surprise package. It offers a number of excellent features, headed by casing for the more active consumer as well as sports and music modes. Importantly, it also happens to represent excellent value for money at this price.
Good Shock-proof and splash-proof casing, Instant swap key, Sports mode, Text-to-Speech capabilities, MP3 playback, Tapping functions, Excellent features list, S60 operating system...
Bad Keypad and controls are a mixed bag, Poor battery life The Final Word The 5500 Sport is a surprise package. It offers a number of excellent features, headed by casing for the more active consumer as well as sports and music modes. Importantly, it also...
Bottom line The 5500 Sport is a surprise package. It offers a number of excellent features, headed by casing for the more active consumer as well as sports and music modes. Importantly, it also happens to represent excellent value for money at this price.
80%
shinyshiny.tv
Updated:
2013-11-20 21:15:17
Nokia launched a music version of their tres sporty 5500 phone the other day, whch features a 512 MB microSD card, a fitness carrying strap, bicycle holder and sports headset. Now, because Im not known for my triathalon achievements or my extreme spor...
0%
techdigest.tv
Updated:
2013-11-20 21:15:18
Nokia has today announced the 5500 Music Edition, which is a super-rugged phone for sporty types. The music version features a 512 MB microSD card, a fitness carrying strap, bicycle holder and sports headset. I took a look at the 5500, not getting too...
0%
Mobile88.com
Updated:
2016-12-29 21:57:58
As ususal this device is given to me by my loyal dealer...
0%