location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Digital IXUS 850 IS 1/2.5" 7,1 MP CCD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Digital IXUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
850 IS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1271B001
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56330
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:51:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon Digital IXUS 850 IS 1/2.5" 7,1 MP CCD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 7,1 MP CCD Silver
  • - Image sensor size: 1/2.5"
  • - Optical zoom: 3,8x Digital zoom: 4x
  • - TTL
  • - Video recording 640 x 480 pixels
  • - PictBridge
  • - Lithium-Ion (Li-Ion)
Long product name Canon Digital IXUS 850 IS 1/2.5" 7,1 MP CCD Silver :
The long product name of Canon Digital IXUS 850 IS 1/2.5" 7,1 MP CCD Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Digital IXUS 850 IS
More>>>
Canon Digital IXUS 850 IS 1/2.5" 7,1 MP CCD Silver:
The official description of Canon Digital IXUS 850 IS 1/2.5" 7,1 MP CCD Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Side-arm to the serious photographer, the 7.1 Megapixel Digital IXUS 850 IS is a milestone of performance and style. A 3.8x wide-angle lens takes in more - ideal for large group shots and landscapes.

Features

- 7.1 Megapixels
- 3.8x wide-angle lens with optical Image Stabilizer
- Compact, stylish design
- DIGIC III
- Face Detection AF/AE
- 2.5" LCD
- 17 shooting modes including movies
- My Colors
- ISO 1600 and High ISO Auto for flash-free indoor shooting
- Safety Zoom

From panoramas to parties.

7.1 Megapixels
A 7.1 Megapixel CCD sensor captures every scene with enough fine detail for large photo quality prints.

Wide-angle lens with optical IS
A 28mm (equivalent) wide-angle lens with 3.8x zoom takes in more of every scene. Canon's optical Image Stabilizer (IS) technology counteracts camera shake for steady shots at slower shutter speeds and full zoom.

IXUS Styling
Sleek, smart and elegant, the Digital IXUS 850 IS is finished in an all-metal body with the rounded contours of the IXUS 'Perpetual Curve' design.

DIGIC III Processor
Canon's best of breed DIGIC III processor provides lightning quick responses, superb image quality and advanced noise reduction for sharper, clearer images. iSAPS technology analyses each scene to optimise key camera settings even before a shot is taken.

Face Detection AF/AE
Face Detection AF/AE ensures superb people shots by automatically detecting the subjects in the frame and setting the optimum focus and exposure. My Category tags each image based on face detection and shooting mode for easy image navigation, printing, deleting and much more.

Large LCD
The high resolution 2.5" LCD screen features a wide viewing angle for easy group viewing. The Image Inspection Tool enables instant checks for image sharpness.

Shooting modes
Choose from 17 shooting modes including Special Scene modes to help with tricky lighting conditions, such as Night Snapshot and Snow. Shoot smooth VGA (30fps) and QVGA (60fps) video with Movie mode.

My Colors
Apply special in-camera colour effects both during and after shooting. Lighten skin tones in portraits, or add extra vibrancy to blue skies for stunning, punchy landscapes.

Flash-free low light shooting
A low-noise ISO 1600 setting combines with optical IS to enable flash-free shooting indoors and at night. High ISO Auto mode automatically sets an optimal high ISO setting to allow for faster shutter speeds, further reducing the effects of camera shake.

Safety Zoom
Safety Zoom takes advantage of the camera's large resolution to offer extra zoom magnification without affecting image quality. Capture images at up to 7.3x zoom with enough detail for lab-quality postcard (10 x 15cm) prints. Capture VGA quality stills for TV playback at 15x zoom.

Direct Printing
Connect to any PictBridge compatible photo printer and push the Print/Share button for instant photolab quality prints.

Short summary description Canon Digital IXUS 850 IS 1/2.5" 7,1 MP CCD Silver:
This short summary of the Canon Digital IXUS 850 IS 1/2.5" 7,1 MP CCD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Digital IXUS 850 IS, 7,1 MP, 1/2.5", CCD, 3,8x, 150 g, Silver

Long summary description Canon Digital IXUS 850 IS 1/2.5" 7,1 MP CCD Silver:
This is an auto-generated long summary of Canon Digital IXUS 850 IS 1/2.5" 7,1 MP CCD Silver based on the first three specs of the first five spec groups.

Canon Digital IXUS 850 IS. Megapixel: 7,1 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 3,8x, Digital zoom: 4x, Focal length range: 4.6 - 17.3 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6,35 cm (2.5"). Internal memory: 16 MB. Viewfinder type: Optical. PictBridge. Weight: 150 g. Product colour: Silver

Picture quality
Image sensor size *
1/2.5"
Megapixel *
7,1 MP
Sensor type *
CCD
Lens system
Optical zoom *
3,8x
Digital zoom *
4x
Focal length range
4.6 - 17.3 mm
Focusing
Focus *
TTL
Exposure
ISO sensitivity
80, 100, 200, 400, 800, 1600, Auto
Flash
Flash modes *
Auto, Manual, Red-eye reduction
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Motion JPEG frame rate
15 fps
Memory
Internal memory
16 MB
Compatible memory cards *
mmc, sd
Display
Display *
LCD
Display diagonal *
6,35 cm (2.5")
Display resolution (numeric)
207000 pixels
Viewfinder
Viewfinder type
Optical
Ports & interfaces
I/O ports
USB 2.0 Hi-Speed (Mini-B, PTP) A/V out (PAL/NTSC)
PictBridge *
Yes
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Fluorescent, Tungsten
Scene modes *
Beach, Children, Fireworks, Night, Party (indoor), Portrait, Underwater
Photo effects *
Black&White, Neutral, Sepia, Skin tones, Vivid
Custom colour
Yes
Design
Product colour *
Silver
Battery
Battery technology *
Lithium-Ion (Li-Ion)
System requirements
Mac compatibility
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
89,5 mm
Depth
25,1 mm
Height
58 mm
Weight
150 g
Packaging content
Bundled software
ZoomBrowser EX / ImageBrowser PhotoStitch
Other features
Video capability
Yes
Lens system
7/5
Camera shutter speed
15 – 1/1600
Focal length (35mm film equivalent)
28 - 105 mm
Compatible operating systems
Windows 98SE / Me / 2000 SP4 / XP / XP SP1-2 OS X v10.2 - 10.4
Digital SLR
No