location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Photo 1400 photo printer Inkjet 5760 x 1440 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson Stylus Photo 1400
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C655032CR
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 142314
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Stylus Photo 1400 photo printer Inkjet 5760 x 1440 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 5760 x 1440 DPI
  • - Inkjet
  • - USB port
Long product name Epson Stylus Photo 1400 photo printer Inkjet 5760 x 1440 DPI :
The long product name of Epson Stylus Photo 1400 photo printer Inkjet 5760 x 1440 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Stylus Photo 1400
More>>>
Epson Stylus Photo 1400 photo printer Inkjet 5760 x 1440 DPI:
The official description of Epson Stylus Photo 1400 photo printer Inkjet 5760 x 1440 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This is the perfect printer for photo enthusiasts looking to combine superb print quality with excellent value. And for small and home offices it is a reliable tool for professional presentations.

- High Quality, low cost printing with individual ink cartridges.
- Combine quality and durability with Epson Claria ink.
- Epson 6 colour printing – improved quality for photos, presentations and design applications.
- Print photos directly from memory cards and PictBridge.
- CDR/DVD printing functionality.
- Print superb, borderless glossy photos up to A3+.
- Up to A3+ printing.

Short summary description Epson Stylus Photo 1400 photo printer Inkjet 5760 x 1440 DPI:
This short summary of the Epson Stylus Photo 1400 photo printer Inkjet 5760 x 1440 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus Photo 1400, Inkjet, 5760 x 1440 DPI

Long summary description Epson Stylus Photo 1400 photo printer Inkjet 5760 x 1440 DPI:
This is an auto-generated long summary of Epson Stylus Photo 1400 photo printer Inkjet 5760 x 1440 DPI based on the first three specs of the first five spec groups.

Epson Stylus Photo 1400. Print technology: Inkjet, Maximum resolution: 5760 x 1440 DPI

Printing
Print technology *
Inkjet
Maximum resolution *
5760 x 1440 DPI
Print head nozzles
540
Features
Market positioning *
Home & office
Country of origin
China
Paper handling
Paper tray media types
Photo paper
ISO A-series sizes (A0...A9)
A3, A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal, Letter
Ports & interfaces
PictBridge *
Yes
USB port *
Yes
USB 2.0 ports quantity
1
Performance
Sound pressure level (printing)
47 dB
Power
Power consumption (printing) *
16 W
System requirements
Minimum processor
Pentium 4 2.0GHz / Power PC G4
Minimum RAM
256 MB
Minimum hard disk space
1024 MB
Weight & dimensions
Weight
11,5 kg
Packaging data
Quantity per pack
1 pc(s)
Bundled software
Epson Web-to-Page Epson File Manager Epson Easy Photo Print Epson RAW Print Epson Print CD Epson Creativity Suite
Package width
374 mm
Package depth
686 mm
Package height
325 mm
Package weight
14,4 kg
Logistics data
Pallet width
120 cm
Pallet height
100 cm
Quantity per pallet layer
3 pc(s)
Quantity per pallet
18 pc(s)
Pallet length (UK)
2,1 m
Products per pallet layer (UK)
3 pc(s)
Products per pallet (UK)
18 pc(s)
Other features
Dimensions (WxDxH)
223 x 615 x 314 mm
Connectivity technology
Wired
Mac compatibility
Yes
Colour printing technology
Epson Micro Piezo
Print speed (black, normal quality, A4/US Letter)
15 ppm
Print speed (colour, normal quality, A4/US Letter)
15 ppm
Compatible operating systems
Windows 98SE/Me/2000/XP Mac OS X 10.2.8 + Mac OS X 10.3.9 +
Source Testseek summary Average rating
Reviews
Updated:
2022-10-17 18:56:23
Uk has collected 35 expert reviews for Epson Stylus Photo 1400 and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
techradar.com
Updated:
2022-10-17 18:56:23
The Stylus Photo 1400 uses the same Owl cartridges that act as high-yield options for some of Epson's A4 photo printers. However, with a relatively low capacity of 11.1ml per cartridge, they need replacing more often than most when ﬠtted in an A3+ pr...
Good Produces vibrant colour prints on glossy paper, It's cheap...
Bad Limited colour space...
60%
macworld.co.uk
Updated:
2022-10-17 18:56:23
For those on a tight budget, the £320 asking price of the Stylus Photo 1400 seems like a bargain indeed. That’s partly down to the fact that this printer is three years old already, so prices have reduced, which is a great reason to pick one up if you...
Good Relatively cheap to buy compared to the competition; easy to set up and use; highest quality setting gives vivid, high-contrast results in default mode...
Bad Costly paper and ink; limited connectivity options; slow print times at the highest setting; prints tend to be dark with a resulting loss in shadow detail...
60%
expertreviews.co.uk
Updated:
2022-10-17 18:56:23
Epsons Stylus Photo 1400 won our Best Buy award last year, thanks to its low price and excellent photo quality. It takes the same six cartridges as Epsons R285 and R360. Like the R285, we had problems with the default colour profile. Despite its...
60%
pocket-lint.com
Updated:
2022-10-17 18:56:23
A bit slow perhaps the Epson Stylus Photo 1400 still produces stunning photo prints making it an ideal choice for those enquiring larger than A4 photo output.>> Our score8/10>> Your score?/10>> See other reviews with this score>>...
Good Ease of use and set up, Fast, near laser quality text, Borderless Photos...
Bad Not as fast as claimed, Some fuzziness on text, dithering patterns visible in lower quality (read faster) print modes...
Bottom line Epson’s Stylus Photo 1400 replaces the popular Stylus Photo 1290 and offers up a range of improvements to that model and while it may not be a small model, it’s well made and the dye-based output is excellent...
80%
computerarts.co.uk
Updated:
2022-10-17 18:56:23
Epson SP1400 A3 printer It’s certainly cheap – but it may not make you cheerful According to Epson, the Stylus Photo 1400 is a replacement for the once popular but now antique SP1290. It uses a dye-based ink process – ‘Claria&rsquo...
60%
pcadvisor.co.uk
Updated:
2022-10-17 18:56:23
The Epson Stylus Photo 1400 is a photo inkjet printer that produces high-quality, borderless prints up to 13x19in in size. Designed to make your images pop off the page at larger print sizes, the Epson Stylus Photo 1400 also offers CD/DVD printing a...
Bottom line Epson's Stylus Photo 1400 is an affordable photo printer, providing great prints that last a long time, at larger sizes that can make your photos look very impressive. Rick LePage Lowest online price: ££263.79...
80%
gadgetspeak.com
Updated:
2022-10-17 18:56:23
Published in...
76%
itreviews.com
Updated:
2022-10-17 18:56:23
high quality A3+ six-colour photo inkjet printer: Its all in the name. If youre looking for a printer to do bulk document copying at speed, then youre seriously out of luck. On the other hand, if you have a serious interest in photography...
0%
photo-i.co.uk
Updated:
2022-10-17 18:56:23
The EPSON Stylus Photo 1400 review Its been a while since I last reviewed an Epson dye ink printer. In this interactive review I will be taking an in-depth look at the Epson Stylus Photo 1400, a direct replacement to the popular 1290 A3 printer. T...
Good Excellent colour quality, Excellent B/W printing, Speed, CD/DVD printing tray, Great collection of software...
Bad Small ink cartridges, USB Cable not included...
Bottom line As previously stated the Epson Stylus Photo 1400 replaces the much loved 1290 A3 printer, but the big question is, "Is it a better printer?". Well, to give you a straight answer, YES it is. The SP1400 together with Claria inks has been producing some...
0%
theglobeandmail.com
Updated:
2022-10-17 18:56:23
Great photos come in big sizes There was a time when an 8x10 photo was good enough to put up on the wall. Or maybe even a standard 8.5x11. Anything larger than that came with a considerable price tag. While the penetration of home photo printing is pr...
80%
stuff.tv
Updated:
2022-10-17 18:56:23
If standard snapshots or even A4 prints dont cut it for you, then it’s time to step up to this behemoth from Epson, which issues mammoth A3 borderless photo prints. Give it timeNot surprisingly, you need to give the 1400 a lot of desk space and time...
Good Excellent at A3 prints. Great photo quality...
Bad Slow. Terrible plain-paper performance...
Bottom line A great way to show off your digital photos, but keep another printer for everything else...
60%
Country Distributor
United Kingdom 1 distributor(s)