location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq Evo N800c P4-M 2.0 GHz 256M/30G 15" SXGA+ DVD-ROM 8x ATI-M7 Modem WXP Pro

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq Evo N800c P4-M 2.0 GHz 256M/30G 15" SXGA+ DVD-ROM 8x ATI-M7 Modem WXP Pro
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DE685A
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by   HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108077
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Includes a three-year, worldwidecertain restrictions and exclusions apply
Long product name HP Compaq Evo N800c P4-M 2.0 GHz 256M/30G 15" SXGA+ DVD-ROM 8x ATI-M7 Modem WXP Pro :
The long product name of HP Compaq Evo N800c P4-M 2.0 GHz 256M/30G 15" SXGA+ DVD-ROM 8x ATI-M7 Modem WXP Pro. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Compaq Evo notebook N800c
More>>>
HP Compaq Evo N800c P4-M 2.0 GHz 256M/30G 15" SXGA+ DVD-ROM 8x ATI-M7 Modem WXP Pro:
The official description of HP Compaq Evo N800c P4-M 2.0 GHz 256M/30G 15" SXGA+ DVD-ROM 8x ATI-M7 Modem WXP Pro as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Desktop equivalent performance & panel ergonomics and the most advanced portable product features available in the marketplace in a mobile design

Short summary description HP Compaq Evo N800c P4-M 2.0 GHz 256M/30G 15" SXGA+ DVD-ROM 8x ATI-M7 Modem WXP Pro:
This short summary of the HP Compaq Evo N800c P4-M 2.0 GHz 256M/30G 15" SXGA+ DVD-ROM 8x ATI-M7 Modem WXP Pro data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq Evo N800c P4-M 2.0 GHz 256M/30G 15" SXGA+ DVD-ROM 8x ATI-M7 Modem WXP Pro

Long summary description HP Compaq Evo N800c P4-M 2.0 GHz 256M/30G 15" SXGA+ DVD-ROM 8x ATI-M7 Modem WXP Pro:
This is an auto-generated long summary of HP Compaq Evo N800c P4-M 2.0 GHz 256M/30G 15" SXGA+ DVD-ROM 8x ATI-M7 Modem WXP Pro based on the first three specs of the first five spec groups.

HP Compaq Evo N800c P4-M 2.0 GHz 256M/30G 15" SXGA+ DVD-ROM 8x ATI-M7 Modem WXP Pro