6.5", 1080 x 2400, SAMOLED, Octa-Core (2x2.3GHz + 6x1.8GHz), 4500mAh, LTE, Android 11
Awesome screen, real smooth scrolling
Feast your eyes on vibrant details with the FHD+ Super AMOLED display, reaching 800 nits for clarity even in bright daylight. Eye Comfort Shield lowers blue light, and Real Smooth keeps the view smooth, whether you're gaming or scrolling. All on the expansive 6.5-inch Infinity-O Display.
Setting a new standard for stunning design
Behold the comfortable, sleek curves on Galaxy A52's seamless design. The minimal camera housing blends in with the matte finish on the rear for an iconic, almost unibody look. Express your style with four trendsetting colors: Awesome Violet, Awesome Black, Awesome White and Awesome Blue.
Awesome camera, always sharp and steady
Galaxy A52 multi-lens camera system takes photos to the next level. Go ultra high-res on the 64MP Main Camera with OIS for crisp, clear photos throughout the day. Expand the viewing angle with Ultra Wide Camera. Customize focus with Depth Camera, or get closer to the details with Macro Camera.
Capture details even in low light with OIS
Say bye to blurry photos and videos. OIS (Optical Image Stabilization) helps stabilize your shots to keep motion smooth and stills crisp — even when it's low light. The camera pulls in more light to brighten up your low light shots.
Ultra Wide Camera, ultra wide experiences
Similar to human eyesight, the 12MP Ultra Wide Camera sees the world with a 123-degree angle of view, adding more perspective to everything you shoot.
Macro Camera pays attention to the tiny details
Get in close with the 5MP Macro Camera and bring out the ultra-fine details in your picture. It applies natural bokeh effect to your pictures, allowing your subject to stand out from the background.
Ready, Super Steady, go
In Super Steady mode, Galaxy A52 keeps your videos looking smooth and stable. It records like a high-quality action camera, utilizing the Ultra Wide Camera and predictive software.
Bring the focus to the front with Depth Camera
The 5MP Depth Camera lets you adjust the depth of field in your photos. With a simple touch, you can easily fine-tune the background blur behind your subject for high-quality portrait shots that truly stand out.
High-resolution Front Camera, superstar selfies
Galaxy A52's 32MP front camera snaps clear, high-resolution selfies throughout the day. And with bokeh effect to gently blur the background, your face becomes the star.
Now spill, splash and splatter resistant
Rated IP67 for water and dust resistance, this phone stands up to 1.0 meters of water for up to 30 minutes. So it's fine to keep on playing and capturing if your phone gets a little wet.
Surround sound in the palm of your hand
With two speakers — one on top, one at the bottom — you can get a stereo audio experience without earphones. Take movie night or your favorite games to the next level with cinematic sound that immerses you in the scene.
Awesome battery, lasts two days
The 4,500mAh (typical) battery gives you more time to do what you love—streaming, sharing, gaming and more. AI power management detects and adjusts to your mobile usage habits for long-lasting power. And with up to 25W of Super Fast Charging, Galaxy A52 gets back to full power, quickly.
Game Booster gives you the edge
Maximize performance with Game Booster. Cut distractions and up your game with a dedicated interface and easy-to-reach menu. Frame Booster gives graphics smooth, life-like motion. And play at your best as Game Booster learns your usage patterns to optimize battery, temperature and memory.
Protect what matters to you
Built into the phone's hardware and software from the start, Samsung Knox protects your phone from the minute it's turned on. Offering multi-layered security, it defends your most sensitive information from malware and malicious threats.
Secure with a simple touch
The Galaxy A52 on-screen fingerprint sensor recognizes your unique fingerprint, allowing you an easy and secure way to unlock your phone. And with Samsung Pass biometric authentication services, your fingerprint provides a faster, safer authentication method for app and website login.
Optimized for your ease
Enjoy smooth motion and a delightful design on One UI. Optimized for any screen size, it lets you focus on what matters in a comfortable and intuitive way. One UI lets you customize your phone to suit your tastes and fully enjoy your comfortable Galaxy experience.
Samsung Galaxy A52 4G SM-A525F, 16,5 cm (6.5"), 8 GB, 256 GB, 64 MP, Android 11, White
Samsung Galaxy A52 4G SM-A525F. Display diagonal: 16,5 cm (6.5"), Display resolution: 2400 x 1080 pixels. Processor frequency: 2,3 GHz, Processor family: Qualcomm Snapdragon, Processor model: 720G. RAM capacity: 8 GB, Internal storage capacity: 256 GB. Rear camera resolution (numeric): 64 MP, Rear camera type: Quad camera. SIM card capability: Dual SIM. Operating system installed: Android 11. Battery capacity: 4500 mAh. Product colour: White. Weight: 189 g