location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP CQ775A laptop spare part Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Officejet Mobile Printer Battery
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CQ775A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885631051726 show
Category:
Spare parts for notebook computers e.g. hard disks.
Laptop Spare Parts Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113365
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Aug 2024 00:17:33
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP CQ775A laptop spare part Battery :
The long product name of HP CQ775A laptop spare part Battery. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Officejet Mobile Printer Battery
More>>>
HP CQ775A laptop spare part Battery:
The official description of HP CQ775A laptop spare part Battery as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- HP Officejet Mobile Printer Batteries are a long-lasting, ultra-compact lithium ion mobile printer battery for the Officejet Mobile 100 printer series.
- Take your productivity with you everywhere you go.
- Print anytime, anywhere. Convenient for travel thanks to an ultra-compact and lightweight design.

Short summary description HP CQ775A laptop spare part Battery:
This short summary of the HP CQ775A laptop spare part Battery data-sheet is auto-generated and uses the product title and the first six key specs.

HP CQ775A, Battery

Long summary description HP CQ775A laptop spare part Battery:
This is an auto-generated long summary of HP CQ775A laptop spare part Battery based on the first three specs of the first five spec groups.

HP CQ775A. Type: Battery

Features
Type *
Battery
Product colour
Black
Certification
RoHS
Battery
Battery technology
Lithium-Ion (Li-Ion)
Weight & dimensions
Width
208 mm
Depth
23,5 mm
Height
27,5 mm
Weight
180 g
Packaging data
Package width
70 mm
Packaging data
Package depth
45 mm
Package height
150 mm
Package weight
220 g
Other features
Number of batteries included
1 pc(s)
Technical details
Compliance certificates
RoHS
Logistics data
Quantity per master (outer) case
10 pc(s)
Master (outer) case weight
2,9 g
Quantity per pallet
840 pc(s)
Pallet weight
260 g
Country Distributor
Polska 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)