location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

iSkin CERULEAN TX+RX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
iSkin Check ‘iSkin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CERULEAN TX+RX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CRTXRX-BK
Category:
Accessories used with MP3/MP4 players such as earphones.
MP3/MP4 Player Accessories Check ‘iSkin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   iSkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4647
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:50:25
The date of the most recent change of this product data-sheet in Icecat.
Long product name iSkin CERULEAN TX+RX :
The long product name of iSkin CERULEAN TX+RX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CERULEAN TX+RX, BT
More>>>
Short summary description iSkin CERULEAN TX+RX:
This short summary of the iSkin CERULEAN TX+RX data-sheet is auto-generated and uses the product title and the first six key specs.

iSkin CERULEAN TX+RX, iPod, iPhone, 41 mm, 10 mm, 30 mm

Long summary description iSkin CERULEAN TX+RX:
This is an auto-generated long summary of iSkin CERULEAN TX+RX based on the first three specs of the first five spec groups.

iSkin CERULEAN TX+RX. Compatibility: iPod, iPhone. Width: 41 mm, Depth: 10 mm, Height: 30 mm

Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 18:56:04
Uk has collected 7 expert reviews for iSkin CERULEAN TX+RX and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
techradar.com
Updated:
2011-07-31 18:55:40
Many of us have iPod speakers, but not all of them have remotes - and even the ones that do can be a pain to use. After all, if youre sitting on the sofa, you cant read the iPod screen from the other side of the room, leaving the remote redundant for...
Good Easy setup, Wide signal range, No obvious sound deterioration, Exceptionally convenient, Supports non-iPod devices...
Bad High priced luxury item...
Bottom line Many of us have iPod speakers, but not all of them have remotes - and even the ones that do can be a pain to use. After all, if youre sitting on the sofa, you cant read the iPod screen from the other side of the room, leaving the remote redundant for...
100%
Brand Image Product code Product Stock Price from
iSkin

iSkin Duo
(show image)
N5G-CR Duo 0.00
(excl. VAT)
0 (incl. VAT)