location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington K75235CL keyboard Mouse included Universal RF Wireless Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K75235CL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K75235CL show
Show alternative article codes used in the online market place
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36799
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jun 2024 12:22:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Kensington K75235CL keyboard Mouse included Universal RF Wireless Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Universal
  • - RF Wireless Membrane
  • - Full-size (100%) Numeric keypad Mouse buttons
  • - Island-style keyboard Windows keys Adjustable keyboard height
  • - Mouse included
  • - Black
  • - 1 pc(s)
More>>>
Short summary description Kensington K75235CL keyboard Mouse included Universal RF Wireless Black:
This short summary of the Kensington K75235CL keyboard Mouse included Universal RF Wireless Black data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington K75235CL, Full-size (100%), Wireless, RF Wireless, Membrane, Black, Mouse included

Long summary description Kensington K75235CL keyboard Mouse included Universal RF Wireless Black:
This is an auto-generated long summary of Kensington K75235CL keyboard Mouse included Universal RF Wireless Black based on the first three specs of the first five spec groups.

Kensington K75235CL. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard key switch: Membrane. Wrist rest. Recommended usage: Universal. Product colour: Black. Mouse included

Keyboard
Recommended usage *
Universal
Connectivity technology *
Wireless
Device interface *
RF Wireless
Keyboard key switch *
Membrane
Pointing device *
Mouse buttons
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Windows keys
Yes
Multimedia keys
Yes
Frequency band
2.4 GHz
Design
Backlight *
No
Keyboard style
Straight
Island-style keyboard
Yes
Wrist rest
Yes
Adjustable keyboard height
Yes
Design
Product colour *
Black
Protection features
Spill resistant, Splash proof
Power
Power source type *
Battery
Mouse
Mouse included *
Yes
Form factor
Ambidextrous
Movement resolution
1200 DPI
Scroll
Yes
Scroll type
Wheel
System requirements
Windows operating systems supported
Yes
Packaging content
Number of products included *
1 pc(s)
Receiver included
Yes
Wireless receiver interface
USB Type-A