HP logo

HP LaserJet 500-sheet Feeder/Tray 500 sheets

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
139444
Info modified on:
27 Nov 2023, 10:18:40
End of life date:
31 May 2012
Warranty:
One year.and support options vary by product, country and local legal requirements.
Long product name HP LaserJet 500-sheet Feeder/Tray 500 sheets:

HP LaserJet 500-sheet Feeder/Tray

HP LaserJet 500-sheet Feeder/Tray 500 sheets:

The HP 500-sheet input tray and feeder increases flexibility by providing one additional paper tray, increasing output capacity and decreasing user intervention.

Extend the functionality of your HP printer by using an additional paper tray to meet the printing requirements of your business



The increased capacity of the HP 500-sheet paper feeder and feeder means fewer time-consuming paper refills and minimal user intervention



An additional paper tray lets you print using letterheads without the need to change paper stocks

Short summary description HP LaserJet 500-sheet Feeder/Tray 500 sheets:

HP LaserJet 500-sheet Feeder/Tray, 500 sheets, A5, A4, 147 x 211, 216 x 356, 6,43 kg, 8,51 kg, 500 x 579,1 x 290 mm

Long summary description HP LaserJet 500-sheet Feeder/Tray 500 sheets:

HP LaserJet 500-sheet Feeder/Tray. Maximum capacity: 500 sheets. Media types supported: A5, A4, Media size (tray 1): 147 x 211, 216 x 356. Weight: 6,43 kg. Package weight: 8,51 kg, Package dimensions (WxDxH): 500 x 579,1 x 290 mm. Quantity per pallet: 32 pc(s)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.