location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ROG Zephyrus G15 GA503QS-HQ003T AMD Ryzen™ 9 5900HS Laptop 39,6 cm (15.6") Quad HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3080 Wi-Fi 6 (802.11ax) Windows 10 Home White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ROG
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Zephyrus G15
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GA503QS-HQ003T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NR04J1-M00800
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4718017975810
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35860
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS ROG Zephyrus G15 GA503QS-HQ003T AMD Ryzen™ 9 5900HS Laptop 39,6 cm (15.6") Quad HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3080 Wi-Fi 6 (802.11ax) Windows 10 Home White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Home 64-bit
  • - AMD Ryzen 9 5900HS (16MB Cache, 3GHz)
  • - 39.6 cm (15.6") Quad HD 2560 x 1440 IPS, NVIDIA GeForce RTX 3080 Max-Q (10GB GDDR6X)
  • - 32GB (3200MHz) DDR4-SDRAM & 1000GB SSD
Long product name ASUS ROG Zephyrus G15 GA503QS-HQ003T AMD Ryzen™ 9 5900HS Laptop 39,6 cm (15.6") Quad HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3080 Wi-Fi 6 (802.11ax) Windows 10 Home White :
The long product name of ASUS ROG Zephyrus G15 GA503QS-HQ003T AMD Ryzen™ 9 5900HS Laptop 39,6 cm (15.6") Quad HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3080 Wi-Fi 6 (802.11ax) Windows 10 Home White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD Ryzen 9 5900HS (16MB Cache, 3GHz), 32GB DDR4-SDRAM, 1000GB SSD, 39.6 cm (15.6") Quad HD 2560 x 1440 IPS, AMD Radeon Graphics, NVIDIA GeForce RTX 3080 Max-Q (10GB GDDR6X), LAN, WLAN, Windows 10 Home 64-bit
More>>>
ASUS ROG Zephyrus G15 GA503QS-HQ003T AMD Ryzen™ 9 5900HS Laptop 39,6 cm (15.6") Quad HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3080 Wi-Fi 6 (802.11ax) Windows 10 Home White:
The official description of ASUS ROG Zephyrus G15 GA503QS-HQ003T AMD Ryzen™ 9 5900HS Laptop 39,6 cm (15.6") Quad HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3080 Wi-Fi 6 (802.11ax) Windows 10 Home White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

GAME FOR ANYTHING
Power meets portability in the versatile ROG Zephyrus G15, which puts premium Windows 10 Pro gaming in an ultraslim 1.9kg chassis. Performance is fast and smooth with up to an AMD Ryzen™ 9 5900HS CPU and GeForce RTX™ 3080 GPU. Up to a WQHD 165Hz/3ms gaming panel balances speed with rich detail to draw you deep into the action. Lush Dolby Atmos audio from six speakers immerses you in surround sound to enrich every entertainment experience.
SLEEK AND STREAMLINED
Show off your signature style in Moonlight White or Eclipse Gray. The reinforced metal lid is precision cut with a dot matrix design that adds a subtle shimmering effect from prismatic film beneath. Stay versatile with thoughtful conveniences like a 180° ErgoLift hinge for more flexible viewing and a wide touchpad for easy navigation.
GAME, CREATE, AND BEYOND
Blaze through gaming, content creation, and more with up to an 8-core AMD Ryzen™ 9 5900HS CPU and GeForce RTX™ 3080 GPU. Spend more time doing and less time loading with up to 2 NVMe PCIe® SSDs. Dual M.2 slots connect directly to the CPU for maximum performance, and they're loaded with up to 2TB of storage for your growing games library and creative portfolio.
RICH DETAIL AT GAMING SPEED
Game, create, and do more on our latest high-resolution, high-refresh display. Up to a WQHD 165Hz/3ms panel delivers the best of both worlds, striking a satisfying balance between fast-paced action and rich, detailed visuals. Quick 3ms grey-to-grey response times minimize motion blur for precise target tracking. Adaptive-Sync makes gameplay ultrasmooth, eliminating visual tearing and minimizing stuttering for deeper immersion.
IMMERSIVE SURROUND SOUND
Six speakers powered by Dolby Atmos technology put you in the center of the action. Twin tweeters face front to fire sound directly at you for louder volume, while pairs of force-canceling woofers under the palm rests balance acoustics and minimize unwanted resonance. Turn up the volume at parties and events and enjoy louder, more dynamic audio.
CLEAR VOICE COMMUNICATIONS
Updated audio inputs make all your streams and voice chats clear. Two-Way AI Noise Cancelation clarifies upstream and downstream audio, filtering out unwanted noise to make voice communication clearer. The 3D mic array captures a broad soundscape that can be optimized for specific scenarios like recording live music or hosting conference calls.
INTELLIGENT COOLING IMPROVES YOUR EXPERIENCE
ROG’s Intelligent Cooling philosophy mixes the right features and system settings to ensure the best experience for each chassis and components, no matter what you’re doing. For the Zephyrus G15, liquid metal thermal compound keeps your CPU cool. A self-cleaning thermal module clears dust to improve long-term stability, while dual Arc Flow fans spin redesigned blades to generate impressive airflow with minimal noise. ROG Armoury Crate software switches seamlessly between operating modes to optimize performance and acoustics for the task.
ALWAYS READY FOR ACTION
Get the power and portability to work more freely anywhere. A high-capacity 90Wh battery means less time tethered to outlets and more time spent where you want to be. Type-C charging support extends its life even further, letting you top off with portable power packs to stay productive anywhere. Integrated superfast Wi-Fi 6 enables lower latency connections everywhere from packed lecture halls to crowded coffee shops.
A STROKE OF GAMING GENIUS
Gamers will feel right at home with the keyboard’s desktop-inspired layout, which has separate function blocks for intuitive identification, plus dedicated hot keys that put volume, microphone mute, and ROG Armoury Crate software within easy reach. Mash commands to your heart’s content with N-key rollover that ensures every press is registered and durable keys built to withstand over 20 million presses.
FLEXIBLE CONNECTIVITY
A wide variety of I/O ports lets you level-up your setup on the go. Drive a second display to multitask more efficiently via the USB-C port with DisplayPort 1.4. Watch 4K UHD movies on the big screen or easily connect a projector with HDMI 2.0b. Hook up your mouse, gamepad, drawing tablet, and other peripherals to play or be creative anywhere. Expand your storage on the fly with a fast micro SD slot that supports speeds up to 312MB/s. There’s no need for dongles with a 3.5mm headset jack built in.
ARMOURY CRATE
ROG Armoury Crate unifies system and lighting controls to put essential settings at your fingertips in a single utility. You can easily define and customize Scenario Profiles that automatically make adjustments when you launch your favorite titles.
GEAR UP AND GAME
Game in style with ROG accessories. Navigate precisely with the ROG Chakram Core mouse. Immerse in rich, true-to-life sound with the ROG Delta gaming headset. Capture Full HD footage at a silky 60 FPS with the pocket-sized ROG GC21 external camera. Top off your charge on the go with up to a 100W PD adapter. Carry it all with you in a durable, RGB-accented 15” ROG Ranger backpack.

Short summary description ASUS ROG Zephyrus G15 GA503QS-HQ003T AMD Ryzen™ 9 5900HS Laptop 39,6 cm (15.6") Quad HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3080 Wi-Fi 6 (802.11ax) Windows 10 Home White:
This short summary of the ASUS ROG Zephyrus G15 GA503QS-HQ003T AMD Ryzen™ 9 5900HS Laptop 39,6 cm (15.6") Quad HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3080 Wi-Fi 6 (802.11ax) Windows 10 Home White data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS ROG Zephyrus G15 GA503QS-HQ003T, AMD Ryzen™ 9, 3 GHz, 39,6 cm (15.6"), 2560 x 1440 pixels, 32 GB, 1 TB

Long summary description ASUS ROG Zephyrus G15 GA503QS-HQ003T AMD Ryzen™ 9 5900HS Laptop 39,6 cm (15.6") Quad HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3080 Wi-Fi 6 (802.11ax) Windows 10 Home White:
This is an auto-generated long summary of ASUS ROG Zephyrus G15 GA503QS-HQ003T AMD Ryzen™ 9 5900HS Laptop 39,6 cm (15.6") Quad HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3080 Wi-Fi 6 (802.11ax) Windows 10 Home White based on the first three specs of the first five spec groups.

ASUS ROG Zephyrus G15 GA503QS-HQ003T. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 9, Processor model: 5900HS, Processor frequency: 3 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Quad HD, Display resolution: 2560 x 1440 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 10 Home. Product colour: White

Design
Product type *
Laptop
Product colour *
White
Form factor *
Clamshell
Market positioning
Gaming
Display
Display diagonal *
39,6 cm (15.6")
Display resolution *
2560 x 1440 pixels
Touchscreen *
No
HD type
Quad HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Anti-glare screen
Yes
Display brightness
300 cd/m²
RGB colour space
DCI-P3
Colour gamut
100%
Maximum refresh rate
165 Hz
Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 9
Processor model *
5900HS
Processor cores
8
Processor boost frequency
4,6 GHz
Processor frequency *
3 GHz
Processor cache
16 MB
Memory
Internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
3200 MHz
Memory form factor
On-board + SO-DIMM
Memory slots
1x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total kapasitas SSD
1 TB
Number of SSDs installed
1
Solid-state drive capacity
1 TB
Solid-state drive interface
PCI Express 3.0
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA GeForce RTX 3080
Discrete graphics card memory
8 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
On-board GPU manufacturer
AMD
Discrete graphics card *
Yes
Graphics
On-board graphics card model *
AMD Radeon Graphics
NVIDIA Max-Q
Yes
Audio
Audio system
Dolby Atmos
Number of built-in speakers
6
Speaker power
2 W
Built-in microphone
Yes
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)
Mobile network connection *
No
Antenna type
2x2
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
5.1
Ports & interfaces
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.0b
Combo headphone/mic port
Yes
Jenis lubang pengisian
DC-in jack
USB Power Delivery
Yes
Keyboard
Pointing device
Touchpad
Keyboard layout
QWERTY
Numeric keypad *
No
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery capacity *
90 Wh
Power
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output voltage
20 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection
Yes
Password protection type
BIOS, User
Weight & dimensions
Width
355 mm
Depth
243 mm
Height
19,9 mm
Weight *
1,9 kg