location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Linksys Wireless-B Notebook Adapter for Europe 11 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Linksys Check ‘Linksys’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless-B Notebook Adapter for Europe
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WPC11-EU
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘Linksys’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Linksys: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63389
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year warranty
Long product name Linksys Wireless-B Notebook Adapter for Europe 11 Mbit/s :
The long product name of Linksys Wireless-B Notebook Adapter for Europe 11 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless-B Notebook Adapter 11 Mbps High-Speed Data Transfer Rate
More>>>
Linksys Wireless-B Notebook Adapter for Europe 11 Mbit/s:
The official description of Linksys Wireless-B Notebook Adapter for Europe 11 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Instant Wireless Network PC Card now has a new higher powered antenna that provides greater ranges than ever. The increased sensitivity helps filter out interference and noise to keep your signal clear. Improved error correction in the chipset keeps you operating at higher transmission rates for longer distances. And, since you only need one Type II or III PCMCIA slot, youre free to use your other slots for additional accessories.

Short summary description Linksys Wireless-B Notebook Adapter for Europe 11 Mbit/s:
This short summary of the Linksys Wireless-B Notebook Adapter for Europe 11 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Linksys Wireless-B Notebook Adapter for Europe, Wireless, 11 Mbit/s

Long summary description Linksys Wireless-B Notebook Adapter for Europe 11 Mbit/s:
This is an auto-generated long summary of Linksys Wireless-B Notebook Adapter for Europe 11 Mbit/s based on the first three specs of the first five spec groups.

Linksys Wireless-B Notebook Adapter for Europe. Connectivity technology: Wireless. Maximum data transfer rate: 11 Mbit/s

Ports & interfaces
Connectivity technology *
Wireless
Network
Maximum data transfer rate *
11 Mbit/s
Spread spectrum method
DSSS
Security algorithms
128-bit WEP
Bandwidth
2,4 GHz
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Operating relative humidity (H-H)
0 - 90%
Weight & dimensions
Weight
47 g
Other features
Dimensions (WxDxH)
54 x 115 x 8 mm
Brand Image Product code Product Stock Price from
D-Link ADSL-ethernetmodem (Annex A) 8 Mbit/s D-Link ADSL-ethernetmodem (Annex A) 8 Mbit/s
(show image)
DSL-300T/EUX3 ADSL-ethernetmodem (Annex A) 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DWL-1000AP+ AirPremier Enterprise 2.4GHz (802.11b) Wireless Access Point 100 Mbit/s D-Link DWL-1000AP+ AirPremier Enterprise 2.4GHz (802.11b) Wireless Access Point 100 Mbit/s
(show image)
DWL-1000AP+/E DWL-1000AP+ AirPremier Enterprise 2.4GHz (802.11b) Wireless Access Point 0.00
(excl. VAT)
0 (incl. VAT)