location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 37PF5521D/12 TV 94 cm (37") 500 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
37PF5521D 37" LCD integrated digital widescreen flat TV
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
37PF5521D/12
Category:
A LED-TV is a flat panel display that uses LED backlighting instead of the cold cathode fluorescent (CCFL) backlighting used in most other LCDs. Three forms of LED may be used: - White edge-LEDs around the rim of the screen, using a special diffusion panel to spread the light evenly behind the screen (the most usual form) - An array of LEDs arranged behind the screen whose brightness are not controlled individually. - A dynamic “local dimming” array of LEDs to achieve a modulated backlight light pattern
TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77209
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:02:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips 37PF5521D/12 TV 94 cm (37") 500 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 94 cm (37")
  • - 366 x 768 pixels 16:9
  • - 500 cd/m² 8 ms
  • - 800 x 400 mm
Long product name Philips 37PF5521D/12 TV 94 cm (37") 500 cd/m² :
The long product name of Philips 37PF5521D/12 TV 94 cm (37") 500 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Turn up your viewing experience with Integrated Digital Tuner
More>>>
Philips 37PF5521D/12 TV 94 cm (37") 500 cd/m²:
The official description of Philips 37PF5521D/12 TV 94 cm (37") 500 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With this TV enjoy the benefits of digital TV, Electronic Program Guide and digital quality content. Also watch superb pictures with Digital Crystal Clear and Active Control.

Short summary description Philips 37PF5521D/12 TV 94 cm (37") 500 cd/m²:
This short summary of the Philips 37PF5521D/12 TV 94 cm (37") 500 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 37PF5521D/12, 94 cm (37"), 366 x 768 pixels

Long summary description Philips 37PF5521D/12 TV 94 cm (37") 500 cd/m²:
This is an auto-generated long summary of Philips 37PF5521D/12 TV 94 cm (37") 500 cd/m² based on the first three specs of the first five spec groups.

Philips 37PF5521D/12. Display diagonal: 94 cm (37"), Display resolution: 366 x 768 pixels, Display brightness: 500 cd/m², Response time: 8 ms, Native aspect ratio: 16:9

Display
Display diagonal *
94 cm (37")
Native aspect ratio *
16:9
Display brightness *
500 cd/m²
Response time
8 ms
Display resolution *
366 x 768 pixels
Display diagonal (metric)
94 cm
TV tuner
Channels quantity
100 channels
Audio
RMS rated power *
2 W
Design
VESA mounting interfaces
800 x 400 mm
Performance
Teletext
500 pages
Ports & interfaces
SCART ports quantity
2
Power
Power consumption (standby) *
2 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Weight & dimensions
Width (with stand)
964 mm
Depth (with stand)
240 mm
Height (with stand)
657 mm
Width (without stand)
1100 mm
Depth (without stand)
120,5 mm
Height (without stand)
609 mm
Weight (without stand)
25,1 g
Packaging data
Package width
1191 mm
Package depth
330 mm
Package height
821 mm
Package weight
31,5 g
Other features
Set width
110 cm
Power
150 W
Width (with base)
96,4 cm
Display resolution (numeric)
1 pixels
Source Testseek summary Average rating
Reviews
Updated:
2014-08-09 10:29:33
Uk has collected 3 expert reviews for Philips 37PF5521D 37" LCD integrated digital widescreen flat TV and the average expert rating is 47 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
47%
Source Review comments Score
techradar.com
Updated:
2014-08-09 10:29:33
With a price tag of just £800, this 37in screen clearly sits near the bottom of Philips increasingly wide LCD TV range. But exactly how much of a compromise on performance are you expected to swallow in return for a lower price? The 37PF5521D looks ok...
Good Good black levels, Impressive colours...
Bad Motion blurring, Scant features, Poor audio...
Bottom line With a price tag of just £800, this 37in screen clearly sits near the bottom of Philips increasingly wide LCD TV range. But exactly how much of a compromise on performance are you expected to swallow in return for a lower price? The 37PF5521D looks ok...
40%