location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson TM-M50 (132A0) 180 x 180 DPI Wired Direct thermal POS printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TM-M50 (132A0)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C31CH94132A0
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946697918
Category:
POS (Point of Sale) or mobile printers are used to print receipts and other documents in retail.
POS Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62833
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson TM-M50 (132A0) 180 x 180 DPI Wired Direct thermal POS printer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Designed for tablet POS: A focus on mobile connectivity and a small footprint
  • - NFC connectivity: Easily print by touching an NFC-equipped mobile device or tablet
  • - Support for wired barcode scanners: Firmware update enhances TM-m50 functionality
  • - ePOS print: Direct printing from ANY mobile device
  • - Optional customer display: & optional tablet stand available
Warranty: 24 months Carry-in
Long product name Epson TM-M50 (132A0) 180 x 180 DPI Wired Direct thermal POS printer :
The long product name of Epson TM-M50 (132A0) 180 x 180 DPI Wired Direct thermal POS printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

350 / 200 mm/sec, 180 x 180 DPI, USB, Ethernet, NFC, 127‎ x 127 x 127 mm, UK, Black
More>>>
Epson TM-M50 (132A0) 180 x 180 DPI Wired Direct thermal POS printer:
The official description of Epson TM-M50 (132A0) 180 x 180 DPI Wired Direct thermal POS printer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Gateway to tablet POS
Print receipts anywhere on the shop floor thanks to this printer's easy connectivity with any smart device and its compact and flexible design.

With a focus on mobile connectivity and a small footprint, this compact receipt printer is ideal for tablet POS environments, such as hospitality and specialist retail outlets. Its design makes it ideal for customers looking to move to a tablet POS system, including those currently using PC POS. And, as one of the smallest stationary POS printers in the world, it’s easy to position anywhere.

Built for easy connectivity with tablets
By touching an NFC-equipped mobile device or tablet to the TM-m50 printer, it is easy to pair both together to print. ePOS print, the printer's built-in intelligence that communicates with web applications, allows direct printing from ANY mobile device without the need to install or update drivers. It is available for iOS, Android and Windows.

Position anywhere thanks to its sleek, compact and stylish design
With its sleek, stylish and compact design, the new TM-m50 is ideal for tablet POS applications and fits perfectly into small and medium-sized retail and hospitality environments, helping them to operate more efficiently and productively. With Ethernet, Bluetooth or Wi-Fi interfaces, it can be integrated into virtually any operating environment. By easily swapping just two covers the printer can be placed either horizontally or vertically - therefore top load or front load is possible.

High quality and adaptable
The new DM-D30 optional display is developed to match the modern design of the TM-m50 printer and an optional tablet stand is also available. Available in both black and white, this printer can print receipts in multiple greyscales, with advanced graphic and barcode printing capabilities that allow for highly customised layouts of receipts, including logos and promotional messages, that can be added with ease.

Short summary description Epson TM-M50 (132A0) 180 x 180 DPI Wired Direct thermal POS printer:
This short summary of the Epson TM-M50 (132A0) 180 x 180 DPI Wired Direct thermal POS printer data-sheet is auto-generated and uses the product title and the first six key specs.

Epson TM-M50 (132A0), Direct thermal, POS printer, 180 x 180 DPI, 350 mm/sec, 350 mm/sec, Text, Graphic, Barcode

Long summary description Epson TM-M50 (132A0) 180 x 180 DPI Wired Direct thermal POS printer:
This is an auto-generated long summary of Epson TM-M50 (132A0) 180 x 180 DPI Wired Direct thermal POS printer based on the first three specs of the first five spec groups.

Epson TM-M50 (132A0). Print technology: Direct thermal, Type: POS printer, Maximum resolution: 180 x 180 DPI. Maximum roll diameter: 8,3 cm, Supported paper width: 58 mm - 80 mm (Breite). Connectivity technology: Wired, USB connector: USB Type-A / USB Type-B, Serial interface type: RS-232C. Compatible memory cards: MicroSD (TransFlash), Sound pressure level (printing): 55 dB, Mean time between failures (MTBF): 360000 h. Product colour: White

Printing
Maximum resolution
180 x 180 DPI
Print speed
350 mm/sec
Print speed (receipt)
350 mm/sec
Printing characters
Text, Graphic, Barcode
Character sets
ANK
Print technology *
Direct thermal
Type *
POS printer
Paper handling
Maximum roll diameter
8,3 cm
Supported paper width
58 mm - 80 mm (Breite)
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
2
USB connector
USB Type-A / USB Type-B
Serial interface *
Yes
Serial interface type
RS-232C
Connectivity technology *
Wired
Near Field Communication (NFC)
Yes
Network
Ethernet LAN *
Yes
Wi-Fi *
No
Features
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Sound pressure level (printing)
55 dB
Mean time between failures (MTBF)
360000 h
Cutter
Yes
Half-cutter
Yes
Autocutter durability
2,2 million cuts
Tablet charge & sync
No
Masa pakai print head
200 km
Country of origin
China
Posisi pemasangan
Horizontal/Vertical
Wall mountable
Yes
Built-in sensors details
Paper End Sensor, Papier-Sensor
Design
Product colour *
White
Power
Power source type *
AC
Plug type
Type G
Operational conditions
Operating temperature (T-T)
5 - 45 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
127 mm
Depth
127 mm
Height
127 mm
Weight
1,3 kg
Packaging data
Cables included
AC
Quantity per pack
1 pc(s)
Package width
195 mm
Package depth
235 mm
Package height
230 mm
Package weight
2,3 kg
Print technology
Column capacity
48/57
Logistics data
Harmonized System (HS) code
84433210
Quantity per master (outer) case
4 pc(s)
Master (outer) case width
400 mm
Master (outer) case length
490 mm
Master (outer) case height
255 mm
Quantity per pallet
128 pc(s)
Products per pallet (UK)
192 pc(s)
Technical details
Font styles
ANK
Lifetime
20000000 lines
Other features
Buffer size
12 KB
Mean cycles between failures (MCBF)
70000000
Print head life
200.000.000 Impulse
Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
México 1 distributor(s)