location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 20PF5121/58 TV 50,8 cm (20") Silver 450 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
20PF5121 20" LCD flat TV
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20PF5121/58
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710895943451
Category:
A LED-TV is a flat panel display that uses LED backlighting instead of the cold cathode fluorescent (CCFL) backlighting used in most other LCDs. Three forms of LED may be used: - White edge-LEDs around the rim of the screen, using a special diffusion panel to spread the light evenly behind the screen (the most usual form) - An array of LEDs arranged behind the screen whose brightness are not controlled individually. - A dynamic “local dimming” array of LEDs to achieve a modulated backlight light pattern
TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88920
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:11:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips 20PF5121/58 TV 50,8 cm (20") Silver 450 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 50,8 cm (20") LCD
  • - 640 x 480 pixels 16:9
  • - 450 cd/m² 16 ms 500:1
  • - PAL, PAL I, SECAM, SECAM B/G, SECAM D/K
  • - VESA mounting 100 x 100 mm
  • - 55 W
Long product name Philips 20PF5121/58 TV 50,8 cm (20") Silver 450 cd/m² :
The long product name of Philips 20PF5121/58 TV 50,8 cm (20") Silver 450 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

20" 640 x 480 (450cd/m2), CR 500:1, DVI-I, 1 x SCART, FM
More>>>
Philips 20PF5121/58 TV 50,8 cm (20") Silver 450 cd/m²:
The official description of Philips 20PF5121/58 TV 50,8 cm (20") Silver 450 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Philips Flat TV 20PF5121 20" LCD with Crystal Clear III

Turn up your viewing experience with Crystal Clear III

Here is a wonderful new TV that not only gives you great picture and sound but also modern styling and quality finish. It features Crystal Clear III for natural, vivid images and Virtual Dolby Surround for superb audio.

Vivid, natural and razor sharp images

- Enhanced-definition LCD VGA display, 640 x 480p
- Crystal Clear III for natural images with enhanced quality
- Active Control Digital reduces MPEG motion defects

Superb sound reproduction

- Virtual Dolby Surround for a cinema-like audio experience

Slim, stylish design to complement your interior

- Compact and slim design that fits in every room

Designed for your convenience

- Built-in FM radio to enjoy your favorite radio stations.
- PC input lets you also use your TV as a PC monitor
- Smart Picture and Smart Sound to personalize your viewing

For advanced performance

- DVI-I provides the best picture and flexible connectivity

Short summary description Philips 20PF5121/58 TV 50,8 cm (20") Silver 450 cd/m²:
This short summary of the Philips 20PF5121/58 TV 50,8 cm (20") Silver 450 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 20PF5121/58, 50,8 cm (20"), 640 x 480 pixels, LCD, Silver

Long summary description Philips 20PF5121/58 TV 50,8 cm (20") Silver 450 cd/m²:
This is an auto-generated long summary of Philips 20PF5121/58 TV 50,8 cm (20") Silver 450 cd/m² based on the first three specs of the first five spec groups.

Philips 20PF5121/58. Display diagonal: 50,8 cm (20"), Display resolution: 640 x 480 pixels, Display technology: LCD, Display brightness: 450 cd/m², Response time: 16 ms, Contrast ratio (typical): 500:1, Native aspect ratio: 16:9. Product colour: Silver

Display
Display diagonal *
50,8 cm (20")
HD type *
Not supported
Display technology *
LCD
Native aspect ratio *
16:9
Screen format adjustments
4:3, 16:9
Supported video modes
1080p
Supported graphics resolutions
720 x 400
Display brightness *
450 cd/m²
Response time
16 ms
Progressive scan
Yes
Contrast ratio (typical) *
500:1
Viewing angle, horizontal
160°
Viewing angle, vertical
120°
Comb filter
2D
Display resolution *
640 x 480 pixels
Display diagonal (metric)
51 cm
TV tuner
Analog signal format system *
PAL, PAL I, SECAM, SECAM B/G, SECAM D/K
Channels quantity
100 channels
Auto channel search
Yes
Supported TV bands
Hyperband, UHF, VHF
Audio
Number of speakers *
2
RMS rated power *
10 W
Equalizer
Yes
Equalizer bands quantity
5
FM radio
Yes
Audio system
Mono, Nicam Stereo, Virtual Dolby Surround
Network
Wi-Fi *
No
Bluetooth *
No
Ethernet LAN *
No
Design
Product colour *
Silver
VESA mounting *
Yes
VESA mounting interfaces
100 x 100 mm
Performance
Teletext function
Yes
Teletext
10 pages
Noise reduction *
Yes
DVD player
No
Ports & interfaces
HDCP
Yes
DVI port
Yes
Ports & interfaces
DVI-I ports quantity
1
Composite video in
1
Composite video out
1
Audio (L/R) in
1
PC Audio in
Yes
Audio input for DVI
Yes
Headphone outputs
1
SCART ports quantity
1
Common interface (CI) *
No
S-Video inputs quantity
1
Card reader integrated
No
Management features
On Screen Display (OSD)
Yes
Sleep timer
Yes
Power
Power consumption (typical) *
55 W
Power consumption (standby) *
1,5 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Weight & dimensions
Width (with stand)
506 mm
Depth (with stand)
246 mm
Height (with stand)
490 mm
Width (without stand)
506 mm
Depth (without stand)
77 mm
Height (without stand)
446 mm
Weight (without stand)
8,1 kg
Packaging data
Manual
Yes
Package width
684 mm
Package depth
213 mm
Package height
500 mm
Package weight
10,3 kg
Packaging content
Handheld remote control
Yes
Remote control type
TV RCFE05SMU00
Other features
Favourite pages quantity
4 pages
Built-in speaker(s)
Yes
Power requirements
90 - 240V
Aerial input
IEC75
Display
LCD TFT
Front / Side connections
Audio L/R, CVBS in, headphone out, S-Video in
HDMI
No
Tuner display
PLL