location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE StorageWorks 160 SCSI Storage drive Tape Cartridge DAT 80 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
StorageWorks
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
DAT
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
160 SCSI
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q1575A
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63125
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
data sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HPE StorageWorks 160 SCSI Storage drive Tape Cartridge DAT 80 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Storage drive Tape Cartridge Black
  • - SCSI-3 Ultra 160 LVD
  • - Data storage type: DAT 2:1 5.25" Half-height
  • - Native capacity: 80 GB Compressed capacity: 160 GB
  • - Mean time between failures (MTBF): 125000 h
Long product name HPE StorageWorks 160 SCSI Storage drive Tape Cartridge DAT 80 GB :
The long product name of HPE StorageWorks 160 SCSI Storage drive Tape Cartridge DAT 80 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DAT160, SCSI, 160GB
More>>>
Short summary description HPE StorageWorks 160 SCSI Storage drive Tape Cartridge DAT 80 GB:
This short summary of the HPE StorageWorks 160 SCSI Storage drive Tape Cartridge DAT 80 GB data-sheet is auto-generated and uses the product title and the first six key specs.

HPE StorageWorks 160 SCSI, Storage drive, Tape Cartridge, SCSI-3 Ultra 160 LVD, 2:1, DAT, 5.25" Half-height

Long summary description HPE StorageWorks 160 SCSI Storage drive Tape Cartridge DAT 80 GB:
This is an auto-generated long summary of HPE StorageWorks 160 SCSI Storage drive Tape Cartridge DAT 80 GB based on the first three specs of the first five spec groups.

HPE StorageWorks 160 SCSI. Product type: Storage drive, Media type: Tape Cartridge, Interface: SCSI-3 Ultra 160 LVD. Native capacity: 80 GB, Compressed capacity: 160 GB. Burst transfer rate: 6,9 MB/s. Weight: 1,2 kg. Dimensions (WxDxH): 40 x 145 x 177 mm

Brand Image Product code Product Stock Price from
HP 3.5"DAT 160 40 Pk Black Front Panels HP 3.5"DAT 160 40 Pk Black Front Panels
(show image)
EH879A 3.5"DAT 160 40 Pk Black Front Panels 0.00
(excl. VAT)
0 (incl. VAT)
HP DAT 160 3.5 inch 40 Pack Dove Front Panels Storage auto loader & library Tape Cartridge HP DAT 160 3.5 inch 40 Pack Dove Front Panels Storage auto loader & library Tape Cartridge
(show image)
EH878A DAT 160 3.5 inch 40 Pack Dove Front Panels 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks 3U Rack-mount SAS Kit Storage auto loader & library Tape Cartridge
(show image)
AG576A StorageWorks 3U Rack-mount SAS Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks 1U SAS Rack Mount Kit Storage auto loader & library Tape Cartridge
(show image)
AE459A StorageWorks 1U SAS Rack Mount Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks Tape Array 5300 Field Rack Storage auto loader & library Tape Cartridge
(show image)
C7508B StorageWorks Tape Array 5300 Field Rack 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks Tape Array 5300 Factory Rack Storage auto loader & library Tape Cartridge
(show image)
C7508BZ StorageWorks Tape Array 5300 Factory Rack 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE tape array PSU/fan kit – includes additional power supply and fan for environments where redundancy is critical
(show image)
C7496A tape array PSU/fan kit – includes additional power supply and fan for environments where redundancy is critical 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks Tape Array 5300
(show image)
C7508A StorageWorks Tape Array 5300 0.00
(excl. VAT)
0 (incl. VAT)