DELL logo

DELL Precision 5820 Intel® Core™ i9 X-series i9-10920X 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Tower Workstation Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
140522
Info modified on:
31 May 2024, 20:41:55
Bullet Points DELL Precision 5820 Intel® Core™ i9 X-series i9-10920X 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Tower Workstation Black:
  • - Windows 10 Pro 64-bit
  • - Intel Core i9-10920X (19.25MB Cache, 3.5GHz)
  • - 16GB (2933MHz) DDR4-SDRAM (2 x 8) & 512GB SSD
Warranty:
3 Years ProSpt
Long product name DELL Precision 5820 Intel® Core™ i9 X-series i9-10920X 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Tower Workstation Black:

Intel Core i9-10920X (19.25MB Cache, 3.5GHz), 16GB DDR4-SDRAM, 512GB SSD, DVD-RW, LAN, Windows 10 Pro 64-bit

DELL Precision 5820 Intel® Core™ i9 X-series i9-10920X 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Tower Workstation Black:

Perfected to your vision.
Expand your ideas with the Precision 5820 Tower. Featuring high performance in a new innovative, versatile compact design that is great for VR and AI.

Short summary description DELL Precision 5820 Intel® Core™ i9 X-series i9-10920X 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Tower Workstation Black:

DELL Precision 5820, 3,5 GHz, Intel® Core™ i9 X-series, 16 GB, 512 GB, DVD-RW, Windows 10 Pro

Long summary description DELL Precision 5820 Intel® Core™ i9 X-series i9-10920X 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Tower Workstation Black:

DELL Precision 5820. Processor frequency: 3,5 GHz, Processor family: Intel® Core™ i9 X-series, Processor model: i9-10920X. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2933 MHz. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD-RW. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 950 W. Chassis type: Tower. Product type: Workstation. Product colour: Black

Reasons to buy
The Story
Specs
Recommended products
Distributors
Loading...
Disclaimer DELL Precision 5820 Intel® Core™ i9 X-series i9-10920X 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Tower Workstation Black 1VK1W:
Actual configuration might differ from illustration
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.