location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo C22-20 LED display 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C22-20 54.6 cm (21.5") 1920 x 1080 pixels Full HD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
62A7KAT1UK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195042742695 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135600
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Aug 2024 12:52:19
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Lenovo 62A7KAT1UK user manual (4.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo C22-20 LED display 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 54,6 cm (21.5") LED TN
  • - Full HD 1920 x 1080 pixels 16:9
  • - 75 Hz 5 ms 200 cd/m² 600:1
  • - 14 W
Warranty: 3-year
Long product name Lenovo C22-20 LED display 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black :
The long product name of Lenovo C22-20 LED display 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

21.5" 16:9 Twisted Nematic 1920 x 1080, 0.2483x0.2483 mm, 102 dpi, 600:1, 200 cd/m²
More>>>
Short summary description Lenovo C22-20 LED display 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black:
This short summary of the Lenovo C22-20 LED display 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo C22-20, 54,6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Lenovo C22-20 LED display 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of Lenovo C22-20 LED display 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

Lenovo C22-20. Display diagonal: 54,6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 65°. VESA mounting. Product colour: Black

Balanced solution for better productivity
Balanced solution for better productivity

The 21.5” TN panel screen is the natural size for its 1920 x 1080 FHD display, keeping pixels sharp and pictures perfect, even for tiny small print or minuscule spreadsheets. It’s a smart, versatile display that gives you the on-screen real estate you need without taking over your whole workspace.

Greater comfort all round
Greater comfort all round

TÜV Rheinland Low Blue Light certification is proven to let you watch in greater comfort, no matter how long you sit crunching numbers. And with its adjustable tilt stand, 100 mm VESA mount and support for Lenovo TINY pc, it’s always in the perfect position to empower your productivity.

Designed to empower your experience
Designed to empower your experience

The monitor’s integrated cable management channels wires through the stand itself, keeping your workspace free for better productivity. Universal connectivity through HDMI and even VGA lets you effortlessly hook up to PCs and practically all your devices. Plus Audio Out through HDMI gives you a quality sound signal to your headphones.

Country Distributor
United Kingdom 6 distributor(s)