location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Photo Paper Gloss 200 White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photo Paper Gloss 200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S450372
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946686851
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93933
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 13:47:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Photo Paper Gloss 200 White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print technology: Inkjet
  • - 200 g/m²
  • - Finish type: Gloss
  • - White
Long product name Epson Photo Paper Gloss 200 White :
The long product name of Epson Photo Paper Gloss 200 White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Production Photo Paper Glossy 200 36" x 30m
More>>>
Epson Photo Paper Gloss 200 White:
The official description of Epson Photo Paper Gloss 200 White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Peace of mind
Epson provides the complete end-to-end printing solution that includes: printers, inks, papers and software - all designed to work in harmony.

This Glossy Production Photo Paper provides a cost-effective printing solution with a true photographic look and feel, for a range of markets including photography, corporate, retail, education, events and more. The media is designed to be used with Epson SureColor SC-T Series and SC-P Series printers and ink. It features a microporous coating that dries instantly, offering high-speed printing for photos, high-quality posters, architectural drawings and mounted graphics.

Peace of mind
Epson provides the complete end-to-end printing solution that includes: printers, inks, papers and software - all designed to work in harmony.

Easy to use
This photo paper can be used with Epson SC-T Series and SC-P Series printers that support roll media. Also, Epson provides paper settings and ICC profiles for ease of use. For some printers, these are integrated into the drivers, so the user is able to start printing straightaway (see printer web page for further details). The prints produced have a true photographic look and feel, at an affordable price point, and this allows for a wide range of possible applications.

Supports high-speed printing
The microporous coating of the paper enables speedy production with quick-drying prints. High print quality can also be achieved even at low dpi.

Short summary description Epson Photo Paper Gloss 200 White:
This short summary of the Epson Photo Paper Gloss 200 White data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Photo Paper Gloss 200, Gloss, 200 g/m², Inkjet, White, Photo, CAD, Production, L* = 94 a* = 2 b* = -7.5 M0 (UV)

Long summary description Epson Photo Paper Gloss 200 White:
This is an auto-generated long summary of Epson Photo Paper Gloss 200 White based on the first three specs of the first five spec groups.

Epson Photo Paper Gloss 200. Finish type: Gloss, Media weight: 200 g/m², Print technology: Inkjet. Roll width: 91,4 cm, Roll length: 30 m, Core diameter: 5,08 cm. Quantity per pack: 1 pc(s), Package width: 130 mm, Package depth: 960 mm. Country of origin: Germany

Features
Print technology
Inkjet
Product colour
White
Finish type *
Gloss
Media weight *
200 g/m²
Best uses
Photo, CAD, Production
Tint (L*a*b)
L* = 94 a* = 2 b* = -7.5 M0 (UV)
Paper brightness
2470
Printing media thickness
190 µm
Printing media gloss level
95
Features
Compatible products
SureColor SC-T7200 (with Stand) SureColor SC-T5400M-MFP SureColor SC-T5400 SureColor SC-T5200 SureColor SC-T5100 Series SureColor SC-T3400 Series SureColor SC-T3200 (with stand) SureColor SC-T3100 Series SureColor SC-P9500 Spectro SureColor SC-P9500 SureColor SC-P9000V SureColor SC-P9000 Violet Spectro SureColor SC-P9000 Series SureColor SC-P9000 STD Spectro SureColor SC-P9000 STD SureColor SC-P8000 Series SureColor SC-P8000 STD Spectro SureColor SC-P8000 STD SureColor SC-P7500 Spectro SureColor SC-P7500 SureColor SC-P7000V SureColor SC-P7000 Violet Spectro SureColor SC-P7000 Series SureColor SC-P7000 STD Spectro SureColor SC-P7000 STD SureColor SC-P6000 Series SureColor SC-P6000 STD Spectro SureColor SC-P6000 STD SureColor SC-P20000 SureColor SC-P10000 Epson Stylus Pro 9900 Epson Stylus Pro 9890
Operational conditions
Operating temperature (T-T)
15 - 25 °C
Operating relative humidity (H-H)
35 - 65%
Weight & dimensions
Roll width
91,4 cm
Roll length
30 m
Core diameter
5,08 cm
Packaging data
Quantity per pack
1 pc(s)
Package width
130 mm
Package depth
960 mm
Package height
120 mm
Package weight
6,29 kg
Logistics data
Harmonized System (HS) code
37032000
Other features
Country of origin
Germany
Country Distributor
Nederland 5 distributor(s)
Italia 2 distributor(s)
United Kingdom 5 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)