Trust logo

Trust 814PCI SURVEILLANCE INTERFACE

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41375
Info modified on:
08 Feb 2024, 14:02:34
Warranty:
2 years
Long product name Trust 814PCI SURVEILLANCE INTERFACE:

814PCI SURVEILLANCE INTERFACE

Trust 814PCI SURVEILLANCE INTERFACE:

PCI video surveillance solution for up to 4 video cameras
Remote view possible through Internet or network connection
Automatic video recording to hard disk when motion is detected including date & time logging
Adjustable camera observation area and sensitivity detection level
Create a wireless surveillance system with the Trust security camera range
Ideal for burglary, child watch, shop entry, cash register, warehouse, parking, etc.

Short summary description Trust 814PCI SURVEILLANCE INTERFACE:

Trust 814PCI SURVEILLANCE INTERFACE, 1024 MB, 300 g, 121 x 124 x 20 mm, 128 MB

Long summary description Trust 814PCI SURVEILLANCE INTERFACE:

Trust 814PCI SURVEILLANCE INTERFACE. Minimum hard disk space: 1024 MB. Weight: 300 g. Dimensions (WxDxH): 121 x 124 x 20 mm, Internal memory: 128 MB

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.