location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust Wireless DVD & Video Viewer 120V

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless DVD & Video Viewer 120V
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
13814
Category:
Devices which enable computers to receive TV signals.
Computer TV Tuners Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46822
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:03:48
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Trust Wireless DVD & Video Viewer 120V :
The long product name of Trust Wireless DVD & Video Viewer 120V. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless DVD & Video Viewer 120V
More>>>
Trust Wireless DVD & Video Viewer 120V:
The official description of Trust Wireless DVD & Video Viewer 120V as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Set up a wireless link to watch video or DVD on a second television without cabling
- Wireless transfer of both video and audio signals; no need to drill holes or lay cables
- Including remote control extender to control your DVD/VCR player from the place you watch TV
- Also suitable for wireless transmission of DVD movies from your PC to your TV
- Signal transmits through walls and ceiling without interference
- Three wireless channels available for best quality selection
- Built-in multi diversity 2.4 GHz antenna
- Adjustable IR antenna for best performance
- 2.4 GHz wireless frequency range
- Maximum free field working distance 100 meter
- Ready to use with included video SCART cables
- Also works in combination with Trust Wireless Security product range

Short summary description Trust Wireless DVD & Video Viewer 120V:
This short summary of the Trust Wireless DVD & Video Viewer 120V data-sheet is auto-generated and uses the product title and the first six key specs.

Trust Wireless DVD & Video Viewer 120V, SCART, 168 x 130 x 45 mm

Long summary description Trust Wireless DVD & Video Viewer 120V:
This is an auto-generated long summary of Trust Wireless DVD & Video Viewer 120V based on the first three specs of the first five spec groups.

Trust Wireless DVD & Video Viewer 120V. Cables included: SCART. Dimensions (WxDxH): 168 x 130 x 45 mm

Packaging content
Cables included
SCART
Other features
Dimensions (WxDxH)
168 x 130 x 45 mm
Source Testseek summary Average rating
Reviews
Updated:
2014-09-05 02:35:07
Uk has collected 1 expert review for Trust Wireless DVD & Video Viewer 120V but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%