location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet T2300 PostScript eMultifunction Printer Inkjet 2400 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Designjet T2300 PostScript eMultifunction Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CN728A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885631407219 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Printer Multifungsi Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 404040
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 09 Feb 2015
Product end of life date
Bullet Points HP Designjet T2300 PostScript eMultifunction Printer Inkjet 2400 x 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Inkjet Colour printing
  • - 2400 x 1200 DPI
  • - Printing colours: Black, Cyan, Grey, Magenta, Yellow
  • - Colour copying Colour scanning
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 32768 MB
  • - 103 kg
Warranty: Two-year limited hardwareWarranty and support options vary by product, country and local legal requirements.
Long product name HP Designjet T2300 PostScript eMultifunction Printer Inkjet 2400 x 1200 DPI :
The long product name of HP Designjet T2300 PostScript eMultifunction Printer Inkjet 2400 x 1200 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Designjet T2300 PostScript eMultifunction Printer
More>>>
HP Designjet T2300 PostScript eMultifunction Printer Inkjet 2400 x 1200 DPI:
The official description of HP Designjet T2300 PostScript eMultifunction Printer Inkjet 2400 x 1200 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Designjet T2300 eMFP is the first-ever Web-ready printing system for design teams. It lets you access Print Apps directly from the touch screen, so adding new functions is easy; and it comes with HP ePrint & Share3.

Access and print on the go – scan content to the Web1.

• Instantly scan drawings and sketches and upload content to the Web1 for easy access and sharing.


Instantly share and manage content with your teams, partners and clients.

• Highlight sketches and hand annotations in vibrant colour, and scan and send them to remote team members and contractors.


So easy and intuitive, you’ll love using it.

• HP makes it easy with an eMFP that lets you print, scan,2 and copy with the simple click of a button, and reduce error, intervention and waste with automated colour calibration.


1 Upgradeable functionality will be available in 2011.

2 Scan and save the file in your USB. With the T2300 Postscript eMFP you can save your file in PDF, TIF and JPEG while with T2300 eMFP you can save the file in TIF and JPEG no PDF.

3HP ePrint & Share is a free Web-printing solution that lets you automatically manage content online. It requires an Internet connection.

Short summary description HP Designjet T2300 PostScript eMultifunction Printer Inkjet 2400 x 1200 DPI:
This short summary of the HP Designjet T2300 PostScript eMultifunction Printer Inkjet 2400 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet T2300 PostScript eMultifunction Printer, Inkjet, Colour printing, 2400 x 1200 DPI, Colour copying, Colour scanning, Direct printing

Long summary description HP Designjet T2300 PostScript eMultifunction Printer Inkjet 2400 x 1200 DPI:
This is an auto-generated long summary of HP Designjet T2300 PostScript eMultifunction Printer Inkjet 2400 x 1200 DPI based on the first three specs of the first five spec groups.

HP Designjet T2300 PostScript eMultifunction Printer. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 2400 x 1200 DPI. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Direct printing

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
2400 x 1200 DPI
Print speed footnote
3.1 m2/hr
Copying
Duplex copying *
No
Copying *
Colour copying
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Scan technology
CIS
Scan to
E-mail, USB
Image formats supported
JPG, TIF
Linear scan speed (imperial)
1.5 in/s, 4.5 in/s
Fax
Duplex faxing
No
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
6
Printing colours *
Black, Cyan, Grey, Magenta, Yellow
Page description languages
PCL 3, PDF 1.7, PostScript 3
Paper handling
Paper tray media types *
Coated paper, Photo paper, Plain paper, Recycled paper, Roll
ISO A-series sizes (A0...A9) *
A0, A1, A2, A3, A4
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Internal storage capacity
160 GB
Card reader integrated
No
Internal memory *
32768 MB
Mac compatibility
Yes
Design
Market positioning *
Business
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
120 W
Power consumption (PowerSave)
11 W
Power consumption (off)
0,1 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Premium, Windows 7 Professional, Windows 7 Ultimate, Windows Vista Home Premium, Windows Vista Ultimate, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 x64
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-25 - 55 °C
Operating temperature (T-T)
5 - 40 °C
Operating temperature (T-T)
41 - 104 °F
Certificates
Certification
WEEE, RoHS, REACH, EuP
Weight & dimensions
Weight
103 kg
Packaging data
Package weight
135 g
Other features
Networking features
Gigabit Ethernet
Dimensions (WxDxH)
1771 x 1010 x 1124 mm
Acoustic power emissions
6.1B(A)
Acoustic pressure emissions
43 dB
Network ready
Yes
Scan file formats
JPG, PDF, TIFF
Safety
CSA, EU, GOST, PSB, CCC, IRAM, NYCE, KATS
Compatible operating systems
Windows 7 Ultimate/Professional/Home Premium Windows Vista Ultimate/Business/Home Premium Windows XP Professional/Home (32/64-bit) Windows Server 2008 (32/64-bit) Windows Server 2003 (32/64-bit) Mac OS X v10.4, v10.5, v10.6 Citrix XenApp Citrix XenServer Linux
Ink drop
6 pl
Maximum scan area
2,38 m (93.6")
Size
111,8 cm (44")
Acoustic pressure emissions (standby)
32 dB
Line accuracy
+/-0,1%
Line width minimum
0.0024 in (ISO/IEC 13660:2001(E))
Maximum length of sheet media
1676 mm
Maximum roll length
91 m
Media sizes standard (imperial rolls)
Letter to E-size sheets; 11 to 44-in rolls
Media thickness (imperial)
0.03"
Media thickness
0.75 mm
Minimum line width
0.06(ISO/IEC 13660:2001(E))
Minimum scan area
111,8 x 111,8 mm (4.4 x 4.4")
Print head nozzles
1056
Print speed (colour image, draft quality, coated paper)
41 m²/hr
Print time colour line drawing (draft, A1)
28 sec/page
Roll maximum input
2
Scan quality (colour, best)
600 DPI
Scan quality (colour, draft)
200 DPI
Scan quality (colour, normal)
300 DPI
Media thickness (by paper path)
Up to 0.8 mm
Print cartridge volume (metric)
69/130/300ml
Print speed (imperial)
549 ft²/hr
Acoustic power emissions (standby)
44 dB
Maximum media width
1117 mm
Non-printable area (imperial cut-sheet)
0.2 x 0.67 x 0.2 x 0.2 in
Non-printable area roll media (imperial)
0.2 x 0.2 x 0.2 x 0.2 in (borderless on photo papers)
Print margin roll
5 mm
Print speed (colour image, best quality, glossy paper)
3.1 m²/hr
Print speed (colour image, normal quality, coated paper)
10 m²/hr
Print speed (colour image, normal quality, glossy paper)
6.7 m²/hr
Print speed colour line drawing (draft, A1 plain paper)
80 A1 prints per hour
Print time black and white line drawing (draft, metric A1 plain paper)
28 sec/page
Roll external diameter
13,5 cm
Roll top margin
5 mm
All-in-one functions
Copy, Print, Scan
Colour all-in-one functions
Copy, Print, Scan
Package dimensions (WxDxH)
1930 x 766 x 827 mm
Electromagnetic compatibility
EMC, FCC, ICES, ACA, MoC, CCC, VCCI, KCC