location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Enterprise CM4540fskm Laser A4 600 x 600 DPI 42 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Enterprise CM4540fskm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CC421A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885631014981 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Printer Multifungsi Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 171313
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2023 11:51:47
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 18 May 2014
Product end of life date
Bullet Points HP LaserJet Enterprise CM4540fskm Laser A4 600 x 600 DPI 42 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 600 x 600 DPI
  • - A4 42 ppm
  • - Colour copying Colour scanning Mono faxing
  • - USB port Ethernet LAN
  • - Internal memory: 1280 MB Built-in processor Intel LE80578 800 MHz
  • - 88,6 kg
Warranty: One-year, next business day, on-siteWarranty and support options vary by product, country and local legal requirements.
Long product name HP LaserJet Enterprise CM4540fskm Laser A4 600 x 600 DPI 42 ppm :
The long product name of HP LaserJet Enterprise CM4540fskm Laser A4 600 x 600 DPI 42 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Color LaserJet Enterprise CM4540fskm MFP - 40 ppm, 600 x 600 dpi
More>>>
HP LaserJet Enterprise CM4540fskm Laser A4 600 x 600 DPI 42 ppm:
The official description of HP LaserJet Enterprise CM4540fskm Laser A4 600 x 600 DPI 42 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Workgroups can easily print, copy, scan, digitally send and fax with this intuitive colour MFP series. Brilliant colour plus robust paper handling, management, security and extensibility features make this MFP a productivity powerhouse.

Ideal for enterprise, medium and small businesses wanting a reliable workgroup colour solution with high quality, multifunction capabilities and a simple control panel; IT decision makers looking for market-leading management and security features.

Features

Easily achieve brilliant colour output.
- Process jobs at the MFP with the award-winning HP Easy Select control panel. Print from the walk-up USB port with a flash drive.
- Achieve sharp contrast and bright colour with high-gloss HP ColorSphere toner. HP ImageREt delivers crisp, consistent detail.
- Save time with pre-installed Original HP LaserJet print cartridges and high-capacity black cartridges.
- Improve productivity with paper capacity up to 2,100 sheets; sort, collate, staple or stack documents with a 900-sheet, 3-bin mailbox.

Experience market-leading fleet management and extensibility.
- Save time and money: manage printing fleets with industry-leading HP Web Jetadmin. Easily control who prints in colour with HP Color Access Controls.
- Simple setup wizards for save-to-folder and scan-to-email functions make digital workflows more efficient.
- Extend your MFP capabilities with a rich portfolio of HP and third-party solutions that are easy to integrate.
- Easily print from anywhere, anytime, with a smartphone, notebook PC or other mobile device, using HP ePrint.

Protect your data with advanced security features.
- Protect sensitive data stored on your HP MFP with the standard encrypted HP High-Performance Secure Hard Disk.
- Attach security solutions to the control panel's hardware integration pocket for a seamless appearance.
- Process jobs securely without compromising efficiency via PIN authentication. Expand the number of IP addresses on your network with IPv6, and implement network access control with IPsec.
- Create, print, scan and share sensitive business information securely via encrypted e-mail and PDFs.

Minimise your environmental impact.
- Get up to 50% energy savings over competitive products, using Instant-on Technology.
- Save paper and conserve resources – use digital workflows, two-sided printing, PIN print and image preview.
- Recycle with ease – print cartridges returned through HP Planet Partners are recycled responsibly.
- Reduce shipping materials with HP ClearView packaging9 and optional high-capacity black print cartridges.

Short summary description HP LaserJet Enterprise CM4540fskm Laser A4 600 x 600 DPI 42 ppm:
This short summary of the HP LaserJet Enterprise CM4540fskm Laser A4 600 x 600 DPI 42 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Enterprise CM4540fskm, Laser, Colour printing, 600 x 600 DPI, Colour copying, Colour scanning, A4

Long summary description HP LaserJet Enterprise CM4540fskm Laser A4 600 x 600 DPI 42 ppm:
This is an auto-generated long summary of HP LaserJet Enterprise CM4540fskm Laser A4 600 x 600 DPI 42 ppm based on the first three specs of the first five spec groups.

HP LaserJet Enterprise CM4540fskm. Print technology: Laser, Printing: Colour printing, Maximum resolution: 600 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 42 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
42 ppm
Print speed (colour, normal quality, A4/US Letter)
42 ppm
Time to first page (black, normal)
12,5 s
Time to first page (colour, normal)
12,5 s
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
42 cpm
Copy speed (colour, normal quality, A4)
42 cpm
Maximum number of copies
9999 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
Legal (216 x 356)
Scanner type *
Flatbed & ADF scanner
Scan to
E-mail, FTP, USB
Scan speed (black)
42 ppm
Image formats supported
JPG, TIF
Input colour depth
30 bit
Grayscale levels
256
Fax
Faxing *
Mono faxing
Fax resolution (black)
300 x 300 DPI
Fax transmission speed
6 sec/page
Auto-redialing
Yes
Fax speed dialing (max numbers)
100
Fax forwarding
Yes
Fax broadcasting
100 locations
Fax delayed sending
No
Auto reduction
Yes
Distinctive ring
No
Features
Recommended duty cycle
9000
Maximum duty cycle *
175000 pages per month
Digital sender
Yes
Number of print cartridges *
4
Page description languages
PCL 5c, PCL 6, PDF 1.4, PostScript 3
All-In-One-multitasking
Yes
Input & output capacity
Total number of input trays *
5
Total input capacity *
2000 sheets
Total output capacity *
900 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum input capacity for envelopes
10
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Card stock, Envelopes, Glossy paper, Labels, Plain paper, Pre-printed, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO C-series sizes (C0...C9)
C5
Non-ISO print media sizes
Executive, Statement
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
7 3/4, 9, 10, B5, C5, C6, DL
Custom media width
76 - 216 mm
Custom media length
210 - 356 mm
Paper tray media weight
60 - 216 g/m²
Auto Document Feeder (ADF) media weight
60 - 120 g/m²
Paper handling
Envelope feeder
No
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
No
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Maximum internal memory
1280 MB
Card reader integrated
No
Internal memory *
1280 MB
Built-in processor
Yes
Processor family
Intel
Processor model
LE80578
Processor frequency
800 MHz
Mac compatibility
Yes
Design
Market positioning *
Business
Built-in display *
Yes
Display diagonal
20,3 cm (8")
Display resolution
800 x 300 pixels
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (average operating)
780 W
Power consumption (PowerSave)
21,5 W
Power consumption (standby)
91 W
Power consumption (off)
0,3 W
AC input voltage
110 V
AC input frequency
60 Hz
System requirements
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 x64
Minimum hard disk space
220 MB
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Recommended humidity operating range
30 - 70%
Recommended operating temperature range (T-T)
15 - 27 °C
Storage temperature (T-T)
0 - 35 °C
Operating temperature (T-T)
10 - 30 °C
Storage relative humidity (H-H)
10 - 90%
Certificates
Certification
CISPR 22, EN, FCC, GB, EMC, IEC
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
88,6 kg
Packaging data
Package weight
110,2 kg
Other features
Networking features
Gigabit Ethernet
Dimensions (WxDxH)
1072 x 668 x 1119 mm
Acoustic power emissions
7.3B(A)
Acoustic pressure emissions
57 dB
Network ready
Yes
Minimum system requirements for Macintosh
150MB HDD
Scan file formats
PDF, TIFF, XPS
Compatible operating systems
Windows 7 (32/64-bit) Windows Vista (32/64-bit) Windows XP SP2+ (32/64-bit) Windows Server 2008 (32/64-bit) Windows Server 2008 R2 Windows Server 2003 (32/64-bit) Citrix Novell Mac OS X v10.4+ Linux
Automatic paper sensor
Yes
Junk barrier supported
Yes
SureSupply supported
Yes
Duplex ADF scanning
Yes
All-in-one functions
Copy, Digital sender, Fax, Print, Scan
Colour all-in-one functions
Copy, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2013-08-31 01:09:50
Uk has collected 1 expert review for HP LaserJet Enterprise CM4540fskm Laser A4 600 x 600 DPI 42 ppm but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
United Kingdom 1 distributor(s)