location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B020-U08-19-K rack console 48,3 cm (19") 1280 x 1024 pixels Black 1U

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B020-U08-19-K NetDirector 8-Port 1U Rack-Mount Console KVM Switch with 19-in. LCD + 8 PS2/USB Combo Cables
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B020-U08-19-K show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332150776 show
Category:
Frame or cabinet into which hardware components are mounted.
Rack Consoles Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 153858
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2024 13:03:20
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite B020-U08-19-K rack console 48,3 cm (19") 1280 x 1024 pixels Black 1U
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Occupies just 1U of space in a rack-mountable drawer
  • - 19” LCD screen supports video resolutions up to 1280 x 1024
  • - Simplifies IT tasks with easy switching between all 8 ports
  • - Provides 2-level password security (administrator and user)
  • - Combo cables (included) connect to PS/2 or USB servers
Warranty: 1-year limited
Long product name Tripp Lite B020-U08-19-K rack console 48,3 cm (19") 1280 x 1024 pixels Black 1U :
The long product name of Tripp Lite B020-U08-19-K rack console 48,3 cm (19") 1280 x 1024 pixels Black 1U. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NetDirector 8-Port 1U Rack-Mount Console KVM Switch with 19-in. LCD + 8 PS2/USB Combo Cables, TAA
More>>>
Tripp Lite B020-U08-19-K rack console 48,3 cm (19") 1280 x 1024 pixels Black 1U:
The official description of Tripp Lite B020-U08-19-K rack console 48,3 cm (19") 1280 x 1024 pixels Black 1U as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Saves Space and Money
Combines an 8-port KVM switch, 19” LCD screen, full keyboard and touchpad in a 1U rack-mountable drawer
Mounts into 19”-wide rack, 26”-38” deep
Control up to 8 servers from a single, easily accessible console – ideal when rack space is at a premium
Includes eight P778-Series cables that support computers with either PS/2 or USB connections
Flip-up/fold-down screen keeps the console from blocking access to rack equipment when not in use
Eliminates need to buy costly separate monitors, keyboards and mice for each computer/server

Simplifies IT Tasks
Switch easily between the 16 ports via on-console buttons, on-screen display or hot keys; OSD can be set to English, Spanish, French, German or Japanese
Hot pluggable; add or remove computers without having to power down the switch
Auto-scan mode automatically sequences through all active ports that are accessible to the user

Large 19” LCD
Extra-wide display makes multitasking easier
Supports video resolutions up to 1280 x 1024
DDC emulation allows optimal output to the LCD

Multi-Level Password Security
Enhances security by limiting access to an administrator and up to 4 local users
Two-level log-out allows for manual log-out or automatic log-out after a user-defined period of time has passed

Expandability and Long-Lasting Reliability
Increase the number of connected computers up to 256 by daisy-chaining up to 31 B022-U08 KVM switches
A console cable kit is included so you can connect the external console port to a keyboard, mouse or monitor, or a B051-000 IP Remote Access Unit
An additional USB port on the front of the unit lets you connect an external USB mouse; a USB port is also available to share a peripheral such as a flash drive or external hard drive with all the connected servers
Compatible with all major operating systems for easy integration into your existing structure
Firmware is upgradable with included cable and utility
Heavy-duty steel housing stands up to frequent use

Short summary description Tripp Lite B020-U08-19-K rack console 48,3 cm (19") 1280 x 1024 pixels Black 1U:
This short summary of the Tripp Lite B020-U08-19-K rack console 48,3 cm (19") 1280 x 1024 pixels Black 1U data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B020-U08-19-K, 48,3 cm (19"), 1280 x 1024 pixels, LCD, PS2, VGA, UL 60950-1 (USA), CAN/CSA (Canada), FCC Part 15 Class A, CE, IEC 60950-1, UL, cUL, CE, FCC

Long summary description Tripp Lite B020-U08-19-K rack console 48,3 cm (19") 1280 x 1024 pixels Black 1U:
This is an auto-generated long summary of Tripp Lite B020-U08-19-K rack console 48,3 cm (19") 1280 x 1024 pixels Black 1U based on the first three specs of the first five spec groups.

Tripp Lite B020-U08-19-K. Display diagonal: 48,3 cm (19"), Display resolution: 1280 x 1024 pixels, Display: LCD. Interface: PS2, Video port type: VGA. Certification: UL 60950-1 (USA), CAN/CSA (Canada), FCC Part 15 Class A, CE, IEC 60950-1, UL, cUL, CE, FCC. Power consumption (typical): 29,1 W, AC adapter input voltage: 100 - 240 V, AC adapter frequency: 60 Hz. Dimensions (WxDxH): 431 x 685 x 44 mm

Display
Display diagonal
48,3 cm (19")
Display resolution
1280 x 1024 pixels
Display
LCD
On Screen Display (OSD)
Yes
Technical details
Weight (imperial)
13,9 kg (30.6 lbs)
Product colour
Black
Operating relative humidity (H-H)
0 - 80%
Built-in KVM switch
Yes
KVM switch ports quantity
8
Rack mounting
Yes
Rack capacity
1U
Country of origin
Taiwan
Ports & interfaces
Interface
PS2
Video port type
VGA
Certificates
Certification
UL 60950-1 (USA), CAN/CSA (Canada), FCC Part 15 Class A, CE, IEC 60950-1, UL, cUL, CE, FCC
Power
Power consumption (typical)
29,1 W
AC adapter input voltage
100 - 240 V
Power
AC adapter frequency
60 Hz
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Other features
Dimensions (WxDxH)
431 x 685 x 44 mm
Weight & dimensions
Width
482,6 mm
Height
43,9 mm
Depth
689,1 mm
Weight
13,4 kg
Packaging data
Package weight
19,5 kg
Package width
830,1 mm
Package depth
665,5 mm
Package height
130 mm
Packaging content
Cables included
PS/2, USB
Logistics data
Master (outer) case width
830,1 mm
Master (outer) case length
665,5 mm
Master (outer) case height
130 mm
Master (outer) case weight
19,5 kg
Quantity per master (outer) case
1 pc(s)
Country Distributor
Nederland 4 distributor(s)
United Kingdom 4 distributor(s)
United States 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)