location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B203-101-IND network extender Network transmitter & receiver Black 10, 100, 1000 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B203-101-IND 1-Port Industrial USB over Cat6 Extender, ESD Protection, PoC - USB 2.0, Mountable, 150 ft. (45.72 m), TAA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B203-101-IND show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332256072 show
Category:
Device that extends the range of a network or interconnects two different types of networks.
Network Extenders Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77102
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:29:02
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite B203-101-IND network extender Network transmitter & receiver Black 10, 100, 1000 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Supports USB 2.0 speeds up to 480 Mbps to ensure reliable data transfers
  • - Power over Cable (PoC) provides power to the transmitter via Cat5/6 cable
  • - ESD protection to ±15 kV cuts potential static damage to your connected peripherals
  • - Industrial-grade metal housings withstand harsh warehouse and factory environments
  • - Compatible with all major operating systems, including Windows, Mac OS and Chrome
Warranty: 1-year limited
Long product name Tripp Lite B203-101-IND network extender Network transmitter & receiver Black 10, 100, 1000 Mbit/s :
The long product name of Tripp Lite B203-101-IND network extender Network transmitter & receiver Black 10, 100, 1000 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1-Port Industrial USB over Cat6 Extender, ESD Protection, PoC - USB 2.0, Mountable, 150 ft. (45.72 m), TAA
More>>>
Tripp Lite B203-101-IND network extender Network transmitter & receiver Black 10, 100, 1000 Mbit/s:
The official description of Tripp Lite B203-101-IND network extender Network transmitter & receiver Black 10, 100, 1000 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Industrial-Grade Extender Connects Your Computer to a USB Device up to 150-ft. (45.7 m) Away
This plug-and-play extender kit with heavy-duty all-metal housings is ideal for connecting your office computer's USB-A port to a printer, 1080p webcam, external hard drive or other USB device located up to 150-ft. (45.7 m) (45 meters) away. The B203-101-IND includes a local transmitter and a remote receiver that extends USB 2.0 signals over user-supplied Cat5/6 cabling (such as N202-Series Cat6 Ethernet cables).

Protects Your Devices against Electrostatic Discharge (ESD)
Machines on the shop floor can generate electrostatic discharges, wiping out data and damaging sensitive electronics. This extender kit provides ESD protection to ±15 kV, reducing potential static damage to your connected USB peripherals. The durable metal transmitter and receiver units withstand harsh physical conditions in industrial and commercial applications, such as factories, construction sites, supply rooms and warehouses.

With Great Distance Comes Great Flexibility
By extending the USB connection beyond the standard 16-foot distance limitation to 150-ft. (45.7 m), the B203-101-IND provides workstation flexibility to place your computer and the USB device where they are best suited. This extender kit supports USB 2.0 data transfer rates up to 480 Mbps and is backward compatible with USB 1.1 technology, allowing you to connect legacy devices. No network connectivity is needed.

Plug-and-Play Kit Offers Flexible Power and Installation Options
With user-supplied USB cables, connect the transmitter to your computer and the receiver to your USB peripheral. Connect the transmitter and receiver with a user-supplied Cat5/6 cable (all cables sold separately). The extender kit requires no software to download and install. The metal chassis rest easily on any flat surface or mount to a wall or DIN rail using the included hardware. A power supply with international plug adapters as well as a RS-232 Phoenix adapter supporting a DC voltage range from 9-36V is included for connecting external power to the unit as needed.

TAA-Compliant for GSA Schedule Purchases
The B203-101-IND is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts.

Short summary description Tripp Lite B203-101-IND network extender Network transmitter & receiver Black 10, 100, 1000 Mbit/s:
This short summary of the Tripp Lite B203-101-IND network extender Network transmitter & receiver Black 10, 100, 1000 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B203-101-IND, Network transmitter & receiver, 50 m, 480 Mbit/s, Cat5, Cat6, 10,100,1000 Mbit/s, Black

Long summary description Tripp Lite B203-101-IND network extender Network transmitter & receiver Black 10, 100, 1000 Mbit/s:
This is an auto-generated long summary of Tripp Lite B203-101-IND network extender Network transmitter & receiver Black 10, 100, 1000 Mbit/s based on the first three specs of the first five spec groups.

Tripp Lite B203-101-IND. Type: Network transmitter & receiver, Maximum transfer distance: 50 m, Data transfer rate: 480 Mbit/s. Product colour: Black, Housing material: Metal, Country of origin: Taiwan. Weight: 450 g, Transmitter width: 2,46 cm, Transmitter depth: 1,06 cm. Package type: Box, Package width: 260,1 mm, Package depth: 164,1 mm. Master (outer) case width: 573 mm, Master (outer) case length: 273 mm, Master (outer) case height: 175 mm

Performance
Type *
Network transmitter & receiver
Maximum transfer distance *
50 m
Data transfer rate
480 Mbit/s
Cable types supported
Cat5, Cat6
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Ports & interfaces
RJ-45 ports quantity (transmitter)
1
RJ-45 ports quantity (receiver)
1
USB 2.0 ports quantity
2
Design
Product colour
Black
Housing material
Metal
LED indicators
Yes
Country of origin
Taiwan
Certification
RoHS, REACH, CE, FCC, NOM, ISO9001
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Operating relative humidity (H-H)
0 - 85%
Storage relative humidity (H-H)
0 - 85%
Weight & dimensions
Weight
450 g
Weight & dimensions
Transmitter width
2,46 cm
Transmitter depth
1,06 cm
Transmitter height
4,53 cm
Receiver width
6,24 cm
Receiver depth
2,7 cm
Receiver height
1,15 cm
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332256079
Compliance certificates
RoHS
Packaging content
Manual
Yes
Packaging data
Package type
Box
Package width
260,1 mm
Package depth
164,1 mm
Package height
55,1 mm
Package weight
760 g
Logistics data
Harmonized System (HS) code
85176990
Master (outer) case width
573 mm
Master (outer) case length
273 mm
Master (outer) case height
175 mm
Master (outer) case weight
7,9 kg
Quantity per master (outer) case
10 pc(s)
Country Distributor
Nederland 4 distributor(s)
United Kingdom 3 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)