location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EOS 30D + EF-S 17-55mm f/2.8 IS USM 8,2 MP CMOS Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EOS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EOS 30D + EF-S 17-55mm f/2.8 IS USM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1234B155
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47372
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:40:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon EOS 30D + EF-S 17-55mm f/2.8 IS USM 8,2 MP CMOS Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 8,2 MP CMOS Black
  • - Image stabilizer
  • - Lithium-Ion (Li-Ion)
Long product name Canon EOS 30D + EF-S 17-55mm f/2.8 IS USM 8,2 MP CMOS Black :
The long product name of Canon EOS 30D + EF-S 17-55mm f/2.8 IS USM 8,2 MP CMOS Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EOS 30D + EF-S 17-55mm f/2.8 IS USM
More>>>
Canon EOS 30D + EF-S 17-55mm f/2.8 IS USM 8,2 MP CMOS Black:
The official description of Canon EOS 30D + EF-S 17-55mm f/2.8 IS USM 8,2 MP CMOS Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Realise your photographic vision with the EOS 30D. Speed and precision in a tough magnesium alloy body, with access to over 60 EF lenses and the range of EOS accessories for unlimited creativity.


Features
- 8.2 MP CMOS sensor
- 5fps, 30 JPEG image burst
- 2.5" LCD
- Picture Style image processing
- Spot metering & 9-point AF
- DIGIC II
- Digital Photo Professional software
- Magnesium alloy body
- Compatible with all EF/EF-S lenses and EX Speedlite flashes
- Connectivity

Designed to inspire. Built to last.

CMOS sensor
An 8.2 Megapixel CMOS sensor provides the sensitivity needed for clean, detailed images with fine colour gradation. Large sensor pixels allow for wide dynamic range and reduced noise at higher ISO speeds. The 22.5 x 15mm sensor size adds an effective 1.6x increase to the focal length of EF lenses, extending reach at the telephoto end.

5 fps shooting
The camera delivers fast 5 fps shooting for continuous bursts of up to 30 large JPEG images (11 in RAW). A new 3 fps shooting mode provides greater control for variable-speed sequences.

Large LCD
Illuminated by 6 LEDs, the bright 2.5" 230K pixel LCD is viewable from 85° in almost all directions.

Picture Style
Picture Style pre-sets provide easy control over image processing parameters. Each style offers a different colour response - similar to the way film types are changed to achieve different effects. Sharpness, contrast, colour tone and saturation are adjustable within each pre-set.

Spot metering
Spot metering allows you to base the optimal exposure value on a concentrated spot (3.5%) in the scene - useful in high-contrast scenes where precise metering control is required.

High precision 9-point wide-area AF
Select from one of nine fixed focusing points across the scene for fast, accurate focusing even with off-centre subjects and 'rule-of-thirds' compositions.

DIGIC II
DIGIC II renders colours with precision and accuracy. Fast and efficient, DIGIC II prolongs battery life* and delivers instant 0.15 second start up time.

Digital Photo Professional software
The Digital Photo Professional software permits high-speed processing of lossless RAW images.

Magnesium alloy body
A compact magnesium alloy body provides durability while keeping the camera's weight down to 700 grams.

EF lenses and accessories
The EOS 30D is compatible with over 60 EF lenses (including the EF-S Series) and all EX Series Speedlite flash units. The E-TTL II flash algorithm passes key shooting data from compatible EF lenses - such as focal length, point of focus and distance information - to the Speedlites for consistently accurate flash exposures. Untethered shooting is possible with the optional Wireless File Transmitter WFT-E1.

Connectivity
Video Out allows reviewing on a TV screen. Connect with USB 2.0 Hi-speed for fast data transfers.

EF-S 17-55mm f/2.8 IS USM
With a constant f/2.8 aperture throughout the zoom range and a 3-stop Image Stabilizer, the EF-S 17-55mm f/2.8 IS USM provides outstanding performance and framing flexibility in low light conditions.

Features
- Wide angle zoom for EF-S mount bodies.
- f/2.8 aperture throughout zoom range.
- 3-stop Image Stabilizer.
- Fast, quiet auto focus.
- Super Spectra coating.
- Circular aperture for pleasing background blur.
- Passes distance information to E-TTL II.
- Optional lens hood.

Short summary description Canon EOS 30D + EF-S 17-55mm f/2.8 IS USM 8,2 MP CMOS Black:
This short summary of the Canon EOS 30D + EF-S 17-55mm f/2.8 IS USM 8,2 MP CMOS Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon EOS 30D + EF-S 17-55mm f/2.8 IS USM, 8,2 MP, CMOS, 700 g, Black

Long summary description Canon EOS 30D + EF-S 17-55mm f/2.8 IS USM 8,2 MP CMOS Black:
This is an auto-generated long summary of Canon EOS 30D + EF-S 17-55mm f/2.8 IS USM 8,2 MP CMOS Black based on the first three specs of the first five spec groups.

Canon EOS 30D + EF-S 17-55mm f/2.8 IS USM. Megapixel: 8,2 MP, Sensor type: CMOS. Focal length range: 17 - 55 mm. Display diagonal: 6,35 cm (2.5"). Weight: 700 g. Product colour: Black

Picture quality
Megapixel *
8,2 MP
Sensor type *
CMOS
Image stabilizer *
Yes
Supported aspect ratios
3:2
Lens system
Focal length range
17 - 55 mm
Exposure
Light exposure modes *
Aperture priority AE, Auto, Manual, Shutter priority AE
Light metering *
Centre-weighted, Spot
Flash
Flash modes *
Auto, Flash off, Red-eye reduction
Memory
Compatible memory cards *
CF
Display
Display *
LCD
Display diagonal *
6,35 cm (2.5")
Display resolution (numeric)
230000 pixels
Ports & interfaces
I/O ports
PAL/ NTSC
Camera
Scene modes *
Close-up (macro), Night portrait, Portrait, Self-portrait, Sports
Self-timer delay *
10 s
Design
Product colour *
Black
Battery
Battery technology *
Lithium-Ion (Li-Ion)
System requirements
Mac compatibility
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Width
144 mm
Depth
105,5 mm
Height
73,5 mm
Weight
700 g
Packaging content
Bundled software
ZoomBrowser EX / ImageBrowser PhotoStitch, EOS Utility (inc. Remote Capture) TWAIN (Windows 98/2000), WIA (Windows Me/XP) Digital Photo Professional (Windows 2000 / XP)
Other features
Video capability
No
Interface
USB 2.0
Lens system
EF/EF-S
Built-in flash
Yes
Focal length (35mm film equivalent)
27 - 88 mm
Compatible operating systems
Windows 98SE / 2000 / Me / XP MAC OS X v10.2 ~ v10.4
Digital SLR
Yes