HP logo

HP Designjet T920 914 mm ePrinter large format printer Thermal inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83544
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
07 Sept 2016
Warranty:
One-year limitedWarranty and support options vary by product, country and local legal requirements.
Long product name HP Designjet T920 914 mm ePrinter large format printer Thermal inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN:

Designjet T920 914 mm ePrinter

HP Designjet T920 914 mm ePrinter large format printer Thermal inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN:

Improve your printing experience – this front-loading printer with output stacking tray helps organise and protect your prints and delivers professional results. Access and print projects while out of the office, with HP Designjet ePrint & Share1.

Features

Enjoy an innovative user experience.
- Eliminate output clutter – get flat, collated prints thanks to the integrated output stacking tray.
- Gain full control – monitor media rolls, view printer status on the touchscreen, and track jobs during printing.
- Load paper rolls effortlessly, even when seated, with true front roll loading and automatic roll alignment.
- Save space with a compact, 914 mm (36-inch) printer designed with a flat surface for quick checking of your printouts.

Get fast and quality prints from the very first time.
- Print fast: create professional A1 prints in 21 seconds, and collate jobs with the output stacking tray.
- Complete your work efficiently by printing correctly from the outset, thanks to true print previews.
- Get dark blacks, true neutral greys and vivid colours with six Original HP inks and the HP printhead.
- Process complex files easily with up to 32 GB of virtual memory, HP-GL/2, and PDF support2 for most OS.

Print from virtually anywhere.
- Use your Apple® or Android™ smartphone or tablet to print from virtually anywhere1.
- Access and print projects from the cloud when you're out of the office, using HP Designjet ePrint & Share.
- Automatically save copies of your projects to the cloud when you print using HP Designjet ePrint & Share1.
- Print without drivers using a USB stick or directly email projects to your HP Designjet T920 ePrinter.

Short summary description HP Designjet T920 914 mm ePrinter large format printer Thermal inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN:

HP Designjet T920 914 mm ePrinter, Thermal inkjet, 2400 x 1200 DPI, HP-GL/2, HP-RTL, PCL 3, TIFF, Cyan, Grey, Magenta, Matte black, Photo black, Yellow, 120 pph, A1 (594 x 841 mm)

Long summary description HP Designjet T920 914 mm ePrinter large format printer Thermal inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN:

HP Designjet T920 914 mm ePrinter. Print technology: Thermal inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: HP-GL/2, HP-RTL, PCL 3, TIFF. Maximum print size: A1 (594 x 841 mm), Paper tray media types: Bond paper, Coated paper, Glossy paper, Heavy paper, Matte paper, Roll, Media thickness: 0.3 mm. USB connector: USB Type-A. Internal memory: 32 MB. Power consumption (typical): 120 W

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.