location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DesignJet XL 3600dr 36-in Multifunction Printer large format printer Thermal inkjet Colour 2400 x 1200 DPI Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
DesignJet XL
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DesignJet XL 3600dr 36-in Multifunction Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6KD25A#B19 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193808566325 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86115
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:53:09
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP DesignJet XL 3600dr 36-in Multifunction Printer large format printer Thermal inkjet Colour 2400 x 1200 DPI Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - There's no waiting at the printer with the fastest first page out.[1] Free up your time with easy PDF printing. Share right away with quick folder access.[3] Digitize your projects with automated scanning, quicksets, and post-editing capabilities.
  • - Handle your print volumes with confidence. With a robust design and a compact footprint, this printer provides a flawless user experience with automatic media loading and print stacking. Reduce your expenses with the lowest running costs.[1]
  • - You're in control with the world's most secure large-format printer providing the best network protection.[5] You decide who accesses the printer and confidential documents. Keep your fleet secure at any time.
Warranty: A versions: 90-day limited hardware warranty; H versions: Two-year limited hardware warranty
Long product name HP DesignJet XL 3600dr 36-in Multifunction Printer large format printer Thermal inkjet Colour 2400 x 1200 DPI Ethernet LAN :
The long product name of HP DesignJet XL 3600dr 36-in Multifunction Printer large format printer Thermal inkjet Colour 2400 x 1200 DPI Ethernet LAN. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Thermal inkjet, 2400 x 1200dpi, A0, USB
More>>>
HP DesignJet XL 3600dr 36-in Multifunction Printer large format printer Thermal inkjet Colour 2400 x 1200 DPI Ethernet LAN:
The official description of HP DesignJet XL 3600dr 36-in Multifunction Printer large format printer Thermal inkjet Colour 2400 x 1200 DPI Ethernet LAN as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With the fastest first page out[1], there’s no more waiting at the printer. Compact to fit your office, and robust to meet everyone’s demands, this MFP also provides the best network protection.[5]

Short summary description HP DesignJet XL 3600dr 36-in Multifunction Printer large format printer Thermal inkjet Colour 2400 x 1200 DPI Ethernet LAN:
This short summary of the HP DesignJet XL 3600dr 36-in Multifunction Printer large format printer Thermal inkjet Colour 2400 x 1200 DPI Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

HP DesignJet XL 3600dr 36-in Multifunction Printer, Thermal inkjet, 2400 x 1200 DPI, TIFF, HP-GL/2, HP-RTL, JPEG, CALS G4, 2400 x 1200 DPI, 19,3 s/A1, 3 A1/min, 180 pph

Long summary description HP DesignJet XL 3600dr 36-in Multifunction Printer large format printer Thermal inkjet Colour 2400 x 1200 DPI Ethernet LAN:
This is an auto-generated long summary of HP DesignJet XL 3600dr 36-in Multifunction Printer large format printer Thermal inkjet Colour 2400 x 1200 DPI Ethernet LAN based on the first three specs of the first five spec groups.

HP DesignJet XL 3600dr 36-in Multifunction Printer. Print technology: Thermal inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: TIFF, HP-GL/2, HP-RTL, JPEG, CALS G4. Copying: Colour copying, Copier resize: 25 - 400%. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI, Scan to: E-mail, Network folder, USB. ISO A-series sizes (A0...A9): A0, A1, A2, A3, A4, Media thickness: 0.8 mm, Maximum roll length: 180 m. Ethernet interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Supported network protocols: TCP/IP, BootP/DHCP (IPv4 only), DHCPv6, TFTP (IPv4 only), SNMP (v1, v2c, v3), Apple Bonjour...

IMMEDIATE RESULTS—Fastest first page out[1]

Don’t wait in front of your printer with the fastest first page out, in just 29 seconds.[1]
Free up your time with radically simple and fast batch PDF printing using HP Click software.[2]
Quickly access your personal and group folders from the touchscreen, so you can print and share right away.[3]
Easily digitise your projects with automated scanning, user-centric quicksets, and post-editing capabilities.

A NEW STANDARD—Experience extreme reliability

Built with the most robust design for demanding environments.[1]
Best fit for your office with up to 30% smaller footprint and the most quiet operation.[4]
Flawless user experience thanks to automatic media loading and print stacking up to 100 pages.
Get the lowest running costs, with mono and colour prints at the same price and using up to 10X less energy.[2]

SECURE—World's most secure large-format printer[5]

Rely on the best network protection with features like HP Secure Boot and whitelisting.[5]
Control who accesses the printer and its confidential documents with secure user authentication.
Keep your fleet secure at any time with HP JetAdvantage Security Manager.

Printing
Print resolution colour
2400 x 1200 DPI
Print technology *
Thermal inkjet
Colour *
Yes
Maximum resolution *
2400 x 1200 DPI
Number of print cartridges *
6
Page description languages *
TIFF, HP-GL/2, HP-RTL, JPEG, CALS G4
Print speed (normal quality)
19,3 s/A1, 3 A1/min
Print head
1
Print speed (normal quality, A1)
180 pph
Copying
Copying *
Colour copying
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution
600 x 600 DPI
Scan to
E-mail, Network folder, USB
Accuracy
0,1%
Maximum scan length
8 m
Maximum media thickness
91,4 cm
Paper handling
ISO A-series sizes (A0...A9)
A0, A1, A2, A3, A4
Media thickness
0.8 mm
Maximum roll length
180 m
Maximum roll width
91,4 cm
Maximum roll diameter
18 cm
Ports & interfaces
Wi-Fi *
No
Ethernet interface type
Gigabit Ethernet
Ethernet LAN *
Yes
USB port *
No
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Supported network protocols
TCP/IP, BootP/DHCP (IPv4 only), DHCPv6, TFTP (IPv4 only), SNMP (v1, v2c, v3), Apple Bonjour Compatible, WS Discovery, Embedded Web Server (HTTP, HTTPS), IPsec, SMTP (email), Raw IP printing (9100), LPD, IPP, WS print, NTLM v2, SMBv3, SSL/TLS, 802.1X authentication (LEAP, PEAP, EAP-TLS), DFS
Performance
Product colour *
Black, White
Built-in display *
Yes
Sound pressure level (printing)
42 dB
Certification
WEEE; RoHS (EU); REACH; EPEAT
HP segment
Business
Brand-specific features
HP Web Jetadmin
Yes
Power
Power consumption (typical)
120 W
Power consumption (off)
0,3 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-25 - 55 °C
Storage relative humidity (H-H)
0 - 95%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
1500 mm
Depth
660 mm
Height
1310 mm
Weight
170 kg
Packaging data
Package width
1625 mm
Package depth
770 mm
Package height
1260 mm
Package weight
220 kg
Other features
All-In-One-multitasking
Yes
Country Distributor
Portugal 2 distributor(s)
Switzerland 2 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
United Kingdom 1 distributor(s)
España 1 distributor(s)
Disclaimer HP DesignJet XL 3600dr 36-in Multifunction Printer large format printer Thermal inkjet Colour 2400 x 1200 DPI Ethernet LAN:
Disclaimer

[1] Based on comparable printers using LED technology and capable of printing 4-6 D/A1 pages per minute and which represent more than 70% of the share of low-volume LED printers in the US and Europe according to IDC as of November, 2018. Fastest first page out and up to 10 times less energy consumption based on internal HP testing for specific use scenarios. Operational costs based on low-volume LED technology under $17,000 USD in the market as of November, 2018. Operational costs consist of supplies and service costs. For testing criteria, see www.hp.com/go/designjetxlclaims. [2] Requires purchase of the HP DesignJet XL 3600 Multifunction Printer series PostScript models or optional HP DesignJet PostScript/PDF Upgrade Kit. [3] Using Lightweight Directory Access Protocol (LDAP). [4] 30% smaller footprint based on comparable printers using LED technology and capable of printing 4-6 D/A1 pages per minute and which represent more than 40% of the share of low-volume LED printers in the US and Europe according to IDC as of November, 2018. Measure done considering operational footprint (with the media drawer open). Most quiet operation based on comparable printers using LED technology and capable of printing 4-6 D/A1 pages per minute and which represent more than 70% of the share of low-volume LED printers in the US and Europe according to IDC as of November, 2018. Most quiet according to internal HP testing of operation mode and ready/sound mode sound pressure (plain paper, line drawing, normal mode) compared to published specifications of competitive printers. [5] Advanced embedded security features are based on HP review of 2019 published embedded security features of competitive printers, as of February 2019.