location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B064-000-STN KVM switch Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B064-000-STN KVM over IP Remote-User Console Station
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B064-000-STN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332252777 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44491
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2024 13:05:21
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite B064-000-STN KVM switch Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Replaces a PC or laptop, eliminating forced system updates and avoiding virus threats
  • - Monitors and manages video output of up to 64 servers simultaneously on one display
  • - Remotely connects storage media to a target server anywhere on the network
  • - Java-free platform avoids access issues and vulnerabilities of frequent manual updates
  • - Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Warranty: 3-year limited
Long product name Tripp Lite B064-000-STN KVM switch Black :
The long product name of Tripp Lite B064-000-STN KVM switch Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

KVM over IP Remote-User Console Station, TAA
More>>>
Tripp Lite B064-000-STN KVM switch Black:
The official description of Tripp Lite B064-000-STN KVM switch Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Monitor and Control Your KVM over IP Switches without a Computer
This enterprise-level user console station gives you remote access to your B064-IPG KVM switches without the use of a PC, laptop or notebook computer. With no operating system, you no longer have to worry about forced system or software updates. You’re also protected against the threats of viruses, spam, phishing and malware by allowing access only to connected servers and not email, apps, malicious websites or any other Internet-based potential threats to your system. The Java-free platform lets you avoid certain access issues and security vulnerabilities.

Preview up to 64 Servers at the Same Time with Panel Array Mode
Panel array mode lets you monitor and manage the video output from as many as 64 connected servers at the same time, all on one HDMI monitor. By previewing every connected server simultaneously, the B064-000-STN is ideal for network applications that require constant monitoring, such as surveillance and security. The HDMI port supports high-definition resolutions up to 1920 x 1200, including 1080p, at 60 Hz.

Connect Storage Media to a Target Server Anywhere on the Network with Virtual Media
The Virtual Media feature allows a removable USB drive on a user’s system to appear and act as if it were installed on the remote server. Up to two virtual media choices can be mounted. Once mounted, you can treat the virtual media as if they really exist on the remote server. Drag and drop files to or from them, open files on the remote server for editing and save them to the redirected media. The B064-000-STN features two USB 2.0 ports for peripherals, as well as inputs for a USB keyboard and mouse and two audio jacks.

Designed for Flexible Placement and Installation
Four rubber feet are also included for resting the unit on a flat, level surface, such as a shelf, table or desk. You can also use the included mounting plate to install the console server on a wall or in a space-saving 0U rear-of-the-rack configuration. The B064-000-STN supports hot-plugging, which allows you to connect, disconnect, add or remove components without having to shut down the unit.

Compatible with B064-IPG-Series IP KVM Switches
The B064-000-STN is designed to work with the following KVMs: B064-008-01-IPG, B064-016-01-IPG, B064-016-02-IPG, B064-016-04-IPG, B064-032-01-IPG, B064-032-02-IPG, B064-032-04-IPG and B064-064-08-IPG. It supports boundless switching when cascaded with another B064-000-STN console station via user-supplied Cat5e/6 cabling.

TAA-Compliant for GSA Schedule Purchases
The B064-000-STN is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts.

Short summary description Tripp Lite B064-000-STN KVM switch Black:
This short summary of the Tripp Lite B064-000-STN KVM switch Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B064-000-STN, 1920 x 1200 pixels, Ethernet LAN, Full HD, Black

Long summary description Tripp Lite B064-000-STN KVM switch Black:
This is an auto-generated long summary of Tripp Lite B064-000-STN KVM switch Black based on the first three specs of the first five spec groups.

Tripp Lite B064-000-STN. Keyboard port type: USB, Mouse port type: USB, Video port type: HDMI. Cabling technology: 10/100/1000Base-T(X). HD type: Full HD, Maximum resolution: 1920 x 1200 pixels. Product colour: Black, Housing material: Metal, Cable length: 1,2 m. Input voltage: 100 - 240, 5 V, AC input frequency: 50 - 60 Hz, Input current: 0.7 A

Ports & interfaces
Number of computers controlled *
1
Keyboard port type *
USB
Mouse port type *
USB
Video port type *
HDMI
HDMI ports quantity
1
Console ports *
HDMI, USB A
Console USB ports quantity
4
Network
Ethernet LAN
Yes
Ethernet LAN (RJ-45) ports
1
Cabling technology
10/100/1000Base-T(X)
Performance
HD type *
Full HD
Maximum resolution *
1920 x 1200 pixels
Design
Product colour *
Black
Housing material
Metal
Cable length
1,2 m
Certification
CCC, CE, FCC, PSE, TUV, UL, cUL
Display
Built-in display *
No
Power
Input voltage
100 - 240, 5 V
Power
AC input frequency
50 - 60 Hz
Input current
0.7 A
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Weight
750 g
Packaging data
Package width
98 mm
Package depth
325,1 mm
Package height
210,1 mm
Package weight
1,4 kg
Logistics data
Harmonized System (HS) code
8471,80,1000
Master (outer) case width
231,9 mm
Master (outer) case length
512,1 mm
Master (outer) case height
341,9 mm
Master (outer) case weight
7,91 kg
Quantity per master (outer) case
5 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332252774
Country of origin
Taiwan
Brand Image Product code Product Stock Price from
Tripp Lite B062-002-USB KVM switch Black Tripp Lite B062-002-USB KVM switch Black
(show image)
B062-002-USB B062-002-USB USB Console Interface Module for NetDirector Matrix KVM Switches 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B051-000 KVM switch Black Tripp Lite B051-000 KVM switch Black
(show image)
B051-000 IP Remote Access Unit for KVM Switches and Servers 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)