location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Value Optical mouse USB Type-A + PS/2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Value Optical Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
910-000275
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206002999
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75478
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jul 2022 11:29:54
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2019
Product end of life date
Bullet Points Logitech Value Optical mouse USB Type-A + PS/2
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Optical Black
  • - USB Type-A + PS/2
  • - Buttons quantity: 3
Long product name Logitech Value Optical mouse USB Type-A + PS/2 :
The long product name of Logitech Value Optical mouse USB Type-A + PS/2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Enjoy plug & play ease and precise optical tracking.
More>>>
Logitech Value Optical mouse USB Type-A + PS/2:
The official description of Logitech Value Optical mouse USB Type-A + PS/2 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Control + Convenience
- Precise Optical Sensor: Enjoy smooth optical tracking – no mouse pad required!
- Convenient Scroll Wheel: Navigate web pages and spreadsheets with ease.
- Plug & Play: Simply connect and get started!

Short summary description Logitech Value Optical mouse USB Type-A + PS/2:
This short summary of the Logitech Value Optical mouse USB Type-A + PS/2 data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Value Optical Mouse, Optical, USB Type-A + PS/2, Black

Long summary description Logitech Value Optical mouse USB Type-A + PS/2:
This is an auto-generated long summary of Logitech Value Optical mouse USB Type-A + PS/2 based on the first three specs of the first five spec groups.

Logitech Value Optical Mouse. Movement detection technology: Optical, Device interface: USB Type-A + PS/2, Buttons quantity: 3. Product colour: Black

Mouse
Device interface *
USB Type-A + PS/2
Movement detection technology *
Optical
Buttons quantity *
3
Design
Product colour *
Black
System requirements
Mac operating systems supported
Yes
Other features
Minimum system requirements
- Windows XP or Windows Vista - USB / PS/2 - Macintosh OS X 10.2.8+
Country Distributor
United Kingdom 1 distributor(s)